EN
  • EN
  • DE

MT36HTF25672FY-667F1D4

Part No MT36HTF25672FY-667F1D4
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR2-667 256Mx72 FBDIMM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949966-MT36HTF25672FY-667F1D4
Series *
Ultra Librarian 3D Model Ultra Librarian MT36HTF25672FY-667F1D4 CAD Model

Description

The MT36HTF25672FY-667F1D4 is a 2GB (256Mx72) DDR2-667 Registered ECC SDRAM module from Micron Technology Inc. This module is designed for use in servers and workstations, providing the necessary reliability and error correction required for these demanding applications.

Applications

  • Servers
  • Workstations
  • High-performance computing
  • Data centers

Features

  • 2GB Capacity (256Mx72)
  • DDR2 Technology
  • ECC Registered (Error-Correcting Code)
  • 667MHz (PC2-5300)
  • 240-Pin DIMM
  • Operating Voltage: 1.8V

Benefits

  • Enhanced data integrity with ECC, detecting and correcting single-bit errors to prevent data corruption.
  • Improved system stability through the registered design, which reduces electrical load on the memory controller.
  • Increased reliability, crucial for servers and workstations where uptime is critical.
  • Compatibility with systems designed for DDR2 ECC Registered memory.
  • Optimized for memory-intensive server applications.

Additional Details

The MT36HTF25672FY-667F1D4 module operates at 1.8V. The ECC feature is crucial for maintaining data integrity in server environments, automatically correcting single-bit errors that can occur during operation. The registered design contributes to the module's stability, especially when multiple modules are used, by buffering the signals between the DRAM and the system's memory controller.

This DDR2 module has a speed of 667MHz, corresponding to PC2-5300. This ensures fast and reliable memory access, supporting smooth operation of demanding server applications.

You May Also Be Interested in

Intel
Optane PMem 100 512GB
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess