EN
  • EN
  • DE

XR2207CP

Part No XR2207CP
Manufacturer Exar Corporation
Catalog OEM Parts (T - Z)
Description XR-2207CP Monolithic Voltage-Controlled Oscillator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1027385-XR2207CP
Categories OEM Parts(T-Z)
Manufacturer Exar Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XR2207CP CAD Model

Description

The XR2207CP is a monolithic voltage-controlled oscillator (VCO) integrated circuit. Designed by Exar Corporation, it is widely used in various applications requiring precise frequency generation and modulation. This versatile chip can generate stable and accurate waveforms over a wide frequency range.

Applications

  • Function Generators: Used as the core component in function generators to produce sine, square, and triangle waves.
  • Frequency Shift Keying (FSK) Modulators: Employed in FSK modulation circuits for data transmission.
  • Voltage-to-Frequency Converters: Used in applications requiring conversion of voltage levels to corresponding frequencies.
  • Phase-Locked Loops (PLLs): Can be integrated into PLL systems for frequency synthesis and synchronization.
  • Electronic Music Synthesis: Utilized in synthesizers and other electronic music instruments for generating audio tones.

Features

  • Wide Frequency Range: Operates over a broad frequency range, typically from a few Hertz to several MHz.
  • Excellent Frequency Stability: Provides stable and accurate frequency generation with minimal drift.
  • Adjustable Duty Cycle: Allows adjustment of the output waveform's duty cycle.
  • Sine, Square, and Triangle Wave Outputs: Generates sine, square, and triangle waveforms simultaneously.
  • Voltage-Controlled Oscillator: The output frequency can be controlled by an external voltage.
  • Low Distortion: Produces waveforms with low harmonic distortion.
  • Supply Voltage Range: Operates from a single supply voltage, typically between 4V and 13V.

Benefits

  • Versatile Waveform Generation: Can generate a variety of waveforms, making it suitable for different applications.
  • Precise Frequency Control: Allows precise adjustment and control of the output frequency.
  • Stable Operation: Provides stable and reliable frequency generation.
  • Simple Integration: Easy to integrate into various electronic circuits.
  • Cost-Effective: A cost-effective solution for frequency generation and modulation.

Additional Details

The XR2207CP typically requires a few external components such as resistors and capacitors to set the desired frequency range and waveform characteristics. Its voltage-controlled oscillator feature enables real-time frequency modulation, making it ideal for applications where dynamic frequency adjustments are needed. The simultaneous availability of sine, square, and triangle wave outputs simplifies circuit design and reduces the need for additional waveform shaping circuitry. The device is available in a standard DIP package, facilitating easy prototyping and development.

You May Also Be Interested in

Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
TE Connectivity
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess