EN
  • EN
  • DE

LELEM2520T470J

Part No LELEM2520T470J
Manufacturer Taiyo Yuden
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1069326-LELEM2520T470J
Categories OEM Parts(J-L)
Manufacturer Taiyo Yuden
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LELEM2520T470J CAD Model

Description

The LELEM2520T470J is a Taiyo Yuden multilayer ceramic chip inductor designed for high-frequency applications where small size and good performance are crucial. It is part of the LEM series, known for its reliability and efficiency.

Applications

  • RF circuits
  • Wireless communication devices
  • Mobile phones
  • Bluetooth modules
  • GPS receivers
  • High-frequency filter circuits
  • Impedance matching circuits

Features

  • Multilayer ceramic construction: Offers excellent high-frequency characteristics and reliability.
  • Small size: 2.5mm x 2.0mm footprint, suitable for compact designs.
  • High Q value: Provides low losses and good signal integrity at high frequencies.
  • Tight tolerance: Ensures stable and predictable inductance values.
  • RoHS compliant: Environmentally friendly, lead-free construction.

Benefits

  • Improved circuit performance: High Q value minimizes losses and enhances signal integrity.
  • Space-saving design: Small footprint allows for high-density circuit layouts.
  • Stable and reliable operation: Tight tolerance ensures consistent performance.
  • Reduced electromagnetic interference (EMI): Effective in filtering out unwanted noise.
  • Environmentally friendly: RoHS compliance supports green manufacturing practices.

Technical Specifications

  • Inductance: 47 μH (470)
  • Tolerance: 5% (J)
  • Package size: 2520 (2.5mm x 2.0mm)
  • Self-Resonant Frequency (SRF): Typically in the MHz range (check datasheet for specific value).
  • DC Resistance (DCR): Low DCR for minimal power dissipation.
  • Operating Temperature Range: -40°C to +85°C.

You May Also Be Interested in

Lumileds
Lowest to $2.6115
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Lumileds
Lowest to $1.6320
Lite-On Inc.
Need more? Email Us
Murata Electronics North America
Lowest to $0.1305
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess