EN
  • EN
  • DE

T3591BID

Part No T3591BID
Manufacturer Exar Corporation
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1028618-T3591BID
Categories OEM Parts(T-Z)
Manufacturer Exar Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian T3591BID CAD Model

Description

The T3591BID is a monolithic quad differential bus transceiver manufactured by Exar Corporation. This device is designed for asynchronous data transmission over balanced lines, complying with EIA standard RS-422 and RS-485. It integrates four independent drivers and receivers, making it suitable for various communication applications.

Applications:

  • RS-422/RS-485 communication networks: Used in industrial control systems, data acquisition systems, and other applications requiring reliable serial communication over long distances.
  • Point-of-sale (POS) systems: Employed in POS terminals for connecting various peripherals and devices.
  • Building automation systems: Found in building automation systems for controlling HVAC, lighting, and security systems.
  • Industrial automation: Utilized in industrial automation equipment for communication between sensors, actuators, and controllers.
  • Long-distance data transmission: Suitable for applications where data needs to be transmitted over extended distances with high noise immunity.

Features:

  • Quad transceiver: Integrates four independent drivers and receivers in a single package.
  • Complies with RS-422 and RS-485 standards: Ensures compatibility with industry-standard communication protocols.
  • High data rate: Supports data rates up to 10 Mbps.
  • Low power consumption: Designed for low power operation, suitable for battery-powered applications.
  • Driver short-circuit protection: Protects against damage from short circuits on the driver outputs.
  • Receiver input hysteresis: Improves noise immunity and prevents false triggering.

Benefits:

  • Simplified design: Reduces component count and board space by integrating multiple transceivers into a single chip.
  • Reliable communication: Ensures reliable data transmission over long distances with high noise immunity.
  • Wide range of applications: Suitable for various applications requiring RS-422 or RS-485 communication.
  • ESD protection: Enhances system robustness by protecting against electrostatic discharge (ESD) events.

Additional Details:

The T3591BID is designed to operate over a wide temperature range, making it suitable for harsh industrial environments. It typically includes features such as driver enable and receiver enable inputs for controlling the operation of the drivers and receivers. The device is available in various package options, allowing for flexibility in board layout and assembly. The common mode voltage range supported is an important specification. Fail-safe biasing on the receiver inputs ensures a defined output state when the bus is idle. The driver output slew rate is controlled to minimize EMI. Termination resistors are often used with RS-485 and RS-422 to reduce signal reflections.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
TE Connectivity
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
TE Connectivity
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess