EN
  • EN
  • DE

SED1503F

Part No SED1503F
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 318412-SED1503F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SED1503F CAD Model

Description

The SED1503F is a dot matrix LCD segment driver manufactured by SII Semiconductor Corporation. This IC is specifically designed to drive small to medium-sized LCD panels, often found in handheld devices, instrumentation, and simple display applications. Its primary function is to translate digital data into the appropriate voltage levels required to activate individual segments or pixels on the LCD, thereby displaying characters, numbers, or simple graphics.

Applications

  • Handheld meters and testers
  • Simple calculators
  • Instrumentation displays
  • Remote controls
  • Small character displays for embedded systems

Features

  • Dot matrix LCD segment driver
  • Supports various LCD configurations
  • Low power consumption
  • Serial interface for communication with microcontrollers
  • Built-in voltage generation for LCD driving
  • Compact package size

Benefits

  • Simplified LCD interface design
  • Extended battery life in portable applications due to low power
  • Reduced component count
  • Easy integration with microcontrollers via serial interface
  • Cost-effective solution for small LCD displays

Additional Details

The SED1503F typically utilizes a serial interface (e.g., SPI) for communication with a microcontroller, allowing for efficient data transfer with minimal pin usage. It integrates the necessary voltage generation circuitry to drive the LCD segments, eliminating the need for external voltage regulators in many applications. The low power consumption of the SED1503F makes it suitable for battery-powered devices. Detailed information regarding the number of supported segments/pixels, voltage levels, and communication protocols can be found in the official SII Semiconductor datasheet for the SED1503F. It is critical to consult the datasheet for proper implementation and to ensure compatibility with the target LCD panel. The device's compact size is advantageous in space-constrained designs.

You May Also Be Interested in

Micron Technology Inc.
Lowest to $1.4076
AMCC
Lowest to $0.6537
STMicroelectronics
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
STMicroelectronics
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
STMicroelectronics
Lowest to $0.3972
SII Semiconductor Corporation
Lowest to $7.7119

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess