EN
  • EN
  • DE

HM62V16256CLTT7

Part No HM62V16256CLTT7
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1027204-HM62V16256CLTT7
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HM62V16256CLTT7 CAD Model

Description

The HM62V16256CLTT7 is a high-speed, low-power 256K x 16-bit static RAM (SRAM) manufactured by Hitachi (now Renesas). It's designed for applications requiring fast data access, low power consumption, and high density. This SRAM is particularly suited for use in portable devices and memory-intensive systems.

Applications:

  • Cache Memory: Used as cache memory in microprocessors and microcontrollers to speed up data access.
  • Embedded Systems: Storing program code and data in embedded systems where low power is crucial.
  • Portable Devices: Used in laptops, PDAs, and other portable devices.
  • Digital Signal Processing (DSP): Storing data in DSP applications requiring fast access times.
  • Networking Equipment: Used in routers, switches, and other networking devices.
  • Instrumentation: Data logging and storage in test and measurement equipment.

Features:

  • High-Speed Access Time: Offers fast read and write access times (typically around 70ns or faster).
  • Low Power Consumption: Consumes minimal power during operation and standby modes.
  • 256K x 16-bit Organization: Provides a memory capacity of 256 Kilobytes organized as 16-bit words.
  • Single 3.3V Power Supply: Operates on a single 3.3V power supply.
  • TTL Compatible Inputs and Outputs: Allows easy interfacing with TTL logic circuits.
  • Tri-State Output: Allows multiple memory devices to share a common bus.

Benefits:

  • Improved System Performance: Fast access times enhance overall system performance.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • High Memory Density: Provides a large amount of memory in a small package.
  • Simplified System Design: Easy to interface with other components.
  • Reliable Data Storage: Provides non-volatile data storage, retaining data as long as power is supplied.

Additional Details:

The HM62V16256CLTT7 is a fully static RAM, meaning that it does not require periodic refresh cycles to maintain data. This simplifies the memory controller design and reduces power consumption. The device supports both byte-wide and word-wide data transfers.

The SRAM is available in various package options, including TSOP (Thin Small Outline Package), which is suitable for surface mounting. The device is designed to operate over a wide temperature range, making it suitable for use in harsh environments.

When selecting this SRAM, consider the specific access time requirements of your application. Also, pay attention to the operating temperature range and package type to ensure compatibility with your system.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess