EN
  • EN
  • DE

ST68C554CJ68-F

Part No ST68C554CJ68-F
Manufacturer Exar Corporation
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART FIFIO 16B QUAD 68PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Exar Corporation
Status Active
Number of Channels 4, QUART
FIFO's 16 Byte
Data Rate (Max) 1.5Mbps
Supply Voltage - Operating 2.97 V to 5.5 V
With Modem Control Yes
Win Source Part Number 343662-ST68C554CJ68-F
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST68C554CJ68-F CAD Model

Description

The ST68C554CJ68-F is a Quad Universal Asynchronous Receiver/Transmitter (UART) with a parallel interface manufactured by Exar Corporation (now part of MaxLinear). This device provides four independent UART channels, each capable of asynchronous serial communication. It's designed to interface with a microprocessor or microcontroller through a parallel bus and provides flexible serial communication capabilities for various applications.

Applications

  • Serial Communication Ports: Used to add multiple serial communication ports to embedded systems.
  • Industrial Automation: Employed in industrial control systems for serial communication with sensors, actuators, and other devices.
  • Point-of-Sale (POS) Systems: Utilized in POS terminals for connecting peripherals such as barcode scanners, printers, and cash drawers.
  • Data Acquisition Systems: Used in data acquisition systems for collecting data from multiple serial devices.
  • Networking Equipment: Implemented in networking devices for console ports and other serial communication interfaces.

Features

  • Four Independent UART Channels: Provides four independent UART channels for simultaneous serial communication.
  • Parallel Interface: Interfaces with a microprocessor or microcontroller through a parallel bus.
  • Programmable Baud Rate Generator: Each UART channel features a programmable baud rate generator for flexible communication speeds.
  • FIFO Buffers: Includes FIFO (First-In, First-Out) buffers for both transmit and receive data, improving data throughput.
  • Interrupt Support: Provides interrupt signals to the host processor for efficient handling of serial communication events.

Benefits

  • Increased Serial Communication Capacity: Provides multiple UART channels to expand serial communication capabilities.
  • Flexible Communication: Programmable baud rate generators and FIFO buffers enable flexible and efficient serial communication.
  • Reduced Processor Overhead: FIFO buffers and interrupt support reduce the processing overhead required for serial communication.
  • Simplified Interface: Parallel interface simplifies integration with a variety of microprocessors and microcontrollers.
  • Enhanced System Performance: Improves overall system performance by providing efficient serial communication capabilities.

The ST68C554CJ68-F Quad UART offers a comprehensive solution for applications requiring multiple serial communication channels. Its flexible features and simplified interface make it a valuable component for a range of embedded systems. Refer to the Exar Corporation datasheet for detailed specifications, including timing characteristics, electrical parameters, and package information, necessary for proper integration and application design.

You May Also Be Interested in

Sipex Corporation
QUAD UART WITH FIFO
Need more? Email Us
Sipex Corporation
2.25V TO 5.5V DUART WITH 16-BYTE
Need more? Email Us
NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 2CH
Lowest to $18.1072
MaxLinear Inc
IC UART SINGLE 44PLCC / UART IC 1, UART Channel 1 Byte 44-PLCC (16.59x16.59)
Lowest to $20.1698
NXP / Nexperia
UART IC 1, UART Channel 28-PLCC (11.48x11.48)
Lowest to $334.2857
MaxLinear Inc
IC UART FIFI DUAL 44PLCC / UART IC 2, DUART Channel 16 Byte 44-PLCC (16.59x16.59)
Lowest to $139.4231
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
NXP / Nexperia
UART IC 4, QUART CHANNEL 16 BYTE
Need more? Email Us
UTC
Transceiver 3V~5.5V 250Kbps SOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.2167

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1395 $63.9765
16+ $7.4994 $119.9904
24+ $7.2650 $174.3600
33+ $7.0305 $232.0065
43+ $6.7972 $292.2796
57+ $6.0938 $347.3466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess