EN
  • EN
  • DE

SFSD-06-28C-G-20.13-SR

Part No SFSD-06-28C-G-20.13-SR
Manufacturer Samtec Inc.
Catalog Rectangular Cable Assemblies
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Rectangular Cable Assemblies
Mfr Samtec Inc.
Series Tiger Eye™ SFSD
Package Bulk
Connector Type Socket to Individual Wire Leads
Number of Positions 12
Number of Rows 2
Pitch - Connector 0.050" (1.27mm)
Length 1.68' (511.30mm)
Features Latch Lock, Polarizing Key
Color Multiple, Individual
Shielding Unshielded
Cable Termination Crimp
Contact Finish Gold
Contact Finish Thickness 10.0µin (0.25µm)
Base Product Number SFSD-06
Standard Package 250
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1312532-SFSD-06-28C-G-20.13-SR
Ultra Librarian 3D Model Ultra Librarian SFSD-06-28C-G-20.13-SR CAD Model

Description

The SFSD-06-28C-G-20.13-SR is a cable assembly from Samtec Inc., part of their SFSD series, known for providing robust and reliable interconnect solutions. This specific assembly features a 6-position socket, 28 AWG cable, crimped termination, and gold-plated contacts. The 'C' in the part number signifies a crimped termination for enhanced durability. The 'G' indicates the use of gold plating on the contacts for improved conductivity and corrosion resistance. The '20.13' represents a cable length of 20.13 inches. The 'SR' denotes a socket connector on one end and a right-angle connector with strain relief on the other end.

Applications

  • Industrial control systems
  • Robotics
  • Test and measurement equipment
  • Data acquisition systems
  • Medical devices

Features

  • 6-position socket
  • 28 AWG cable
  • Gold-plated contacts
  • Crimped termination
  • 20.13-inch cable length
  • Socket to Right-Angle connector with Strain Relief

Benefits

  • Reliable signal transmission with gold-plated contacts
  • Durable and secure connection due to crimped termination
  • Reduced risk of cable damage and connection failure with strain relief
  • Flexible cable for easy routing
  • Compact size for space-constrained applications

Additional Details

The crimped termination ensures a robust and long-lasting connection that can withstand vibration and shock. The gold-plated contacts provide excellent conductivity and resistance to corrosion, ensuring consistent signal transmission. The 28 AWG cable offers a balance between flexibility and signal carrying capacity. The right-angle connector simplifies cable management and is ideal for tight spaces. The strain relief feature prevents damage to the connector from bending or pulling, enhancing the overall reliability of the assembly. This cable assembly is designed to meet the demanding requirements of various industrial and commercial applications where a secure and dependable connection is critical.

You May Also Be Interested in

3M
IDC CABLE - MDM34T/MC34F/MDM34T
Need more? Email Us
3M
SGL END CBL ASSY 10POS SKT 3\
Need more? Email Us
3M
IDC CABLE - MKC60A/MC60G/MKC60A
Lowest to $7.0678
3M
SINGLE ENDED CABLE ASSEMBLY 10 P
Lowest to $8.8762
Assmann WSW Components
IDC CBL - HHSR14H/AE14M/HHSR14H
Need more? Email Us
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB
Lowest to $4.8006
Molex, LLC
NANO-FIT 6CIRCUIT 300MM
Need more? Email Us
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB
Need more? Email Us
Samtec Inc.
.100 C.L. MOLD TO POS. DOUBLE RO / Cable Assembly 0.304m 28AWG 2.54mm 20 to 20 POS IDC Connector to IDC Connector F-F Bulk
Lowest to $9.8956

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess