EN
  • EN
  • DE

ADG918BRM-500RL7

Part No ADG918BRM-500RL7
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SPDT 2GHZ 8MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Switches
Mfr Analog Devices Inc.
Series ADG918
Package Bulk
Product Status Active
RF Type General Purpose
Topology Absorptive
Circuit SPDT
Frequency Range DC ~ 2GHz
Isolation 33dB
Insertion Loss 0.8dB
Test Frequency 1GHz
P1dB 17dBm
IIP3 36dBm
Impedance 50Ohm
Voltage - Supply 1.65V ~ 2.75V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 557812-ADG918BRM-500RL7
Ultra Librarian 3D Model Ultra Librarian ADG918BRM-500RL7 CAD Model

Description

Analog Devices Inc. ADG918BRM-500RL7 RF Switch

The ADG918BRM-500RL7 is a high-performance RF switch from Analog Devices Inc., designed for use in a variety of communication applications. This product is a testament to Analog Devices' commitment to providing advanced technology solutions that enable seamless integration and superior performance in complex electronic systems.

Constructed with Analog Devices' proprietary Silicon-on-Insulator (SOI) technology, the ADG918BRM-500RL7 offers exceptional isolation and low insertion loss, making it an ideal choice for RF and IF signal routing. The switch operates over a wide frequency range, accommodating applications from DC up to 4 GHz with ease. This versatility ensures that the ADG918BRM-500RL7 can be used in diverse scenarios, from wireless infrastructure to broadband communication systems.

The ADG918BRM-500RL7 is characterized by its reflective short switch configuration and comes in a compact MSOP (Mini Small Outline Package) with 500 units on a reel, denoted by the 'RL7' suffix in the part number. This packaging is suitable for automated assembly processes, facilitating efficient manufacturing and integration into various products.

Key features of the ADG918BRM-500RL7 include:

  • Wide frequency range (DC to 4 GHz)
  • Low insertion loss
  • High isolation performance
  • Single supply voltage of +1.8 V to +5.5 V
  • Reflective short switch configuration
  • MSOP package for space-saving considerations

The device also boasts a fast switching speed, which is crucial for applications that require quick transitions between different signal paths. Additionally, the low power consumption of the ADG918BRM-500RL7 makes it an energy-efficient choice for battery-powered devices.

With its robust design and superior electrical characteristics, the ADG918BRM-500RL7 from Analog Devices Inc. is a reliable and high-quality component for engineers looking to enhance their RF and IF signal routing capabilities. Its integration into a system promises to deliver optimal performance, ensuring that communication applications run smoothly and efficiently.

You May Also Be Interested in

Radiall USA, Inc.
IC RF SWITCH SPDT 3GHZ
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
MACOM Technology Solutions
IC RF SWITCH SPDT 31GHZ 14QFN
Lowest to $75.3556
MACOM Technology Solutions
IC RF SWITCH SP3T 20GHZ
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
TagoreTech
IC RF SWITCH SP4T 4GHZ 32QFN
Lowest to $46.5672
CEL
IC RF SWITCH SPDT 6GHZ 6TSON
Lowest to $2.1829
MACOM Technology Solutions
IC RF SWITCH DPDT 4GHZ 12QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7296 $59.6736
34+ $3.4890 $118.6260
52+ $3.3688 $175.1776
74+ $3.1281 $231.4794
96+ $3.0079 $288.7584
120+ $2.8875 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,050 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess