EN
  • EN
  • DE

ST16C550IQBC

Part No ST16C550IQBC
Manufacturer Exar Corporation
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1096437-ST16C550IQBC
Categories OEM Parts( S )
Manufacturer Exar Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST16C550IQBC CAD Model

Description

The ST16C550IQBC is a Universal Asynchronous Receiver/Transmitter (UART) manufactured by Exar Corporation. This device is a single-channel UART with a 16-byte FIFO (First-In, First-Out) buffer, designed for serial communication in various applications. It supports data rates up to 3 Mbps and offers a range of features, including automatic hardware/software flow control and programmable baud rate generation. It is commonly used in computer systems, embedded systems, and communication devices.

Applications

  • Computer Systems: Used for serial communication with peripherals like modems, printers, and serial terminals.
  • Embedded Systems: Employed in embedded systems for interfacing with serial devices.
  • Communication Devices: Used in serial communication devices such as network routers and switches.
  • Industrial Automation: Integrated into industrial control systems for serial data transmission.
  • Data Acquisition Systems: Used in data acquisition systems for serial data logging.

Features

  • Single-Channel UART: Single-channel Universal Asynchronous Receiver/Transmitter.
  • 16-Byte FIFO: Integrated 16-byte transmit and receive FIFOs.
  • Programmable Baud Rate Generator: Allows for flexible baud rate selection.
  • Automatic Flow Control: Supports automatic hardware and software flow control.
  • Interrupt Generation: Generates interrupts for efficient data handling.

Benefits

  • Efficient Serial Communication: FIFOs improve data throughput and reduce CPU overhead.
  • Flexible Baud Rate Selection: Programmable baud rate generator allows for communication with various devices.
  • Reliable Data Transfer: Automatic flow control ensures reliable data transfer.
  • Versatile Applications: Suitable for a wide range of serial communication applications.
  • Simplified Interface: Easy to interface with microprocessors and microcontrollers.

Additional Details

The ST16C550IQBC UART is designed to provide efficient and reliable serial communication in various applications. Its 16-byte FIFOs improve data throughput and reduce CPU overhead, while its programmable baud rate generator allows for flexible baud rate selection. The UART also supports automatic hardware and software flow control, ensuring reliable data transfer. It is commonly used in computer systems, embedded systems, and communication devices, providing a versatile and cost-effective solution for serial communication requirements.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Micrel
Need more? Email Us
Micrel
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess