EN
  • EN
  • DE

SVM7100MOS

Part No SVM7100MOS
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Win Source Part Number 349570-SVM7100MOS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SVM7100MOS CAD Model

Description

The Epson SVM7100MOS is a System-in-Package (SiP) display controller designed for driving high-resolution TFT LCD panels. It is commonly utilized in applications requiring advanced display capabilities such as automotive instrument clusters, industrial control panels, and high-end consumer devices. This integrated solution simplifies system design by combining display control, graphics acceleration, and memory into a single package.

Applications:

  • Automotive Instrument Clusters: Used to display vehicle information, warnings, and navigation data in car dashboards.
  • Industrial Control Panels: Integrates into Human-Machine Interfaces (HMIs) for industrial equipment, providing operators with real-time data and control options.
  • Medical Devices: Employed in medical imaging systems, patient monitoring displays, and diagnostic equipment.
  • Multi-Function Printers (MFPs): Powers the user interface displays on advanced printers and copiers.
  • Point-of-Sale (POS) Terminals: Found in retail environments to drive customer-facing displays and interactive kiosks.

Features:

  • Integrated Display Controller: Manages the timing and data transfer to the LCD panel, ensuring optimal display performance.
  • Graphics Processing Unit (GPU): Accelerates graphics rendering, enabling smooth animations and complex visual effects.
  • Embedded Memory: Features integrated DRAM for frame buffer storage, reducing the need for external memory components and simplifying the PCB layout.
  • Multiple Display Interfaces: Supports a variety of LCD panel interfaces, including RGB, MIPI DSI, and LVDS, providing flexibility in display selection.
  • Image Processing Engine: Incorporates features like color correction, gamma correction, and scaling to enhance image quality.
  • Power Management: Includes power-saving modes to minimize energy consumption, making it suitable for battery-powered applications.
  • Temperature Compensation: Automatically adjusts display parameters based on temperature to ensure consistent performance across a wide range of operating conditions.

Benefits:

  • Reduced System Cost: The high level of integration minimizes the number of external components required, lowering overall system cost.
  • Simplified Design: Integrates key display functions into a single chip, reducing design complexity and accelerating development time.
  • Improved Display Performance: Delivers high-quality images and smooth animations on high-resolution displays, enhancing the user experience.
  • Faster Time-to-Market: Simplifies the development process, enabling faster time-to-market for new products.
  • Lower Power Consumption: Minimizes power consumption, extending battery life in portable devices and reducing overall energy costs.
  • Robust and Reliable: Designed for reliable operation in demanding environments, ensuring long-term performance.

Additional Details:

The SVM7100MOS typically supports display resolutions up to WXGA (1280x800). It interfaces with the host system using various communication protocols, including SPI, I2C, and parallel interfaces. The power supply requirements typically include 3.3V for the I/O and 1.8V for the core logic. Epson provides comprehensive software support, including display drivers and graphics libraries, to facilitate integration into various operating systems and platforms.

The device is usually available in a BGA (Ball Grid Array) package. The specific operating temperature range varies depending on the application and grade of the product. Detailed technical documentation and application notes are available from Epson to assist developers in integrating the SVM7100MOS into their systems.

You May Also Be Interested in

Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Lowest to $0.9794
Fuji Electric
Lowest to $6.5223
Fuji Electric
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess