EN
  • EN
  • DE

SPX385M1-2.5/TR

Part No SPX385M1-2.5/TR
Manufacturer Exar Corporation
Catalog PMIC - Voltage Reference
Description Micropower Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Win Source Part Number 192648-SPX385M1-2.5/TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX385M1-2.5/TR CAD Model

Description

The SPX385M1-2.5/TR is a precision 2.5V voltage reference from Exar Corporation. This integrated circuit provides a stable and accurate output voltage, crucial for applications requiring a reliable voltage source. Its small size and low power consumption make it suitable for various battery-powered and portable devices.

Applications:

  • Battery-powered equipment: Provides a stable reference voltage for accurate measurements and control.
  • Data acquisition systems: Ensures accurate analog-to-digital conversion.
  • Instrumentation: Used in precision measurement instruments for calibration and reference.
  • Voltage regulators: Acts as a reference for feedback control loops.
  • Industrial control systems: Provides a reliable voltage reference in harsh environments.

Features:

  • Fixed 2.5V output voltage: Provides a precise and stable reference.
  • High accuracy: Ensures minimal deviation from the nominal voltage.
  • Low temperature coefficient: Maintains stability over a wide temperature range.
  • Low quiescent current: Minimizes power consumption.
  • Small package: Facilitates integration into compact designs.
  • Trimmed Output Voltage: High output accuracy can be achieved.

Benefits:

  • Improved accuracy in measurement circuits: The stable reference voltage minimizes errors.
  • Extended battery life: Low power consumption reduces drain on the battery.
  • Enhanced system reliability: The stable voltage source ensures consistent performance.
  • Simplified design: The integrated solution reduces component count and board space.
  • Temperature Stability: Performance is consistent even with changes in temperature.

This voltage reference is designed to operate over a wide temperature range. It has excellent line and load regulation characteristics, ensuring a stable output voltage even with variations in input voltage and load current. Its high accuracy and low noise make it suitable for demanding applications where precision is critical. The SPX385M1-2.5/TR comes in a small surface-mount package, making it easy to integrate into various circuit boards.

You May Also Be Interested in

International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess