EN
  • EN
  • DE

ADR540BKSZ-REEL7

Part No ADR540BKSZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 4.096V SC70
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Cut Reel
Status Obsolete(EOL)
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.096V
Output Current 15mA
Tolerance ±0.2%
Temperature Coefficient 40ppm/°C
Noise - 0.1Hz to 10Hz 30μVp-p
Current - Cathode 50μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-3
Win Source Part Number 114572-ADR540BKSZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADR540BKSZ-REEL7 CAD Model

Description

Product Overview: ADR540BKSZ-REEL7

The ADR540BKSZ-REEL7 is a high-performance voltage reference component manufactured by Analog Devices Inc., one of the leading companies in precision analog microelectronics. This product is part of their ADR54xx series, known for its high accuracy and stability. The ADR540BKSZ-REEL7 is specifically designed to offer a precise voltage reference for various applications, including data converters, portable instrumentation, and medical devices.

Key Features

  • Precision Voltage: The ADR540BKSZ-REEL7 provides a fixed output voltage option that is laser trimmed to high accuracy, ensuring reliable performance in critical applications.
  • Low Temperature Coefficient: It features a low temperature coefficient, minimizing voltage variation over a wide temperature range, which is crucial for applications requiring consistent performance regardless of environmental conditions.
  • Low Noise: This voltage reference is designed to have low noise, making it suitable for high-precision analog-to-digital and digital-to-analog conversion processes where signal integrity is paramount.
  • Wide Supply Voltage Range: The device can operate over a broad supply voltage range, providing flexibility in various system designs and ensuring compatibility with a range of other components.
  • Long-Term Stability: Long-term stability is one of the defining characteristics of the ADR540BKSZ-REEL7, ensuring that the voltage reference maintains its accuracy over time.
  • Compact Package: The device is available in a small surface-mount package, making it ideal for space-constrained applications.

Applications

The ADR540BKSZ-REEL7 is versatile and can be used in a multitude of applications where a stable and precise reference voltage is necessary. Some of the typical applications include:

  • Precision data systems
  • High-resolution converters
  • Industrial control systems
  • Portable and battery-powered devices
  • Medical and healthcare equipment

Packaging and Availability

The ADR540BKSZ-REEL7 is supplied in a reel format, facilitating efficient assembly processes for high-volume production environments. Analog Devices Inc. ensures the availability of this product through their extensive distribution network, making it easy for designers and manufacturers to incorporate it into their systems.

With its combination of precision, stability, and flexibility, the ADR540BKSZ-REEL7 from Analog Devices Inc. is an excellent choice for any application requiring a high-quality voltage reference.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5377 $58.3671
56+ $2.0822 $116.6032
86+ $2.0172 $173.4792
119+ $1.9521 $232.2999
154+ $1.8870 $290.5980
205+ $1.6918 $346.8190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,537 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess