EN
  • EN
  • DE

SPX2815AT-L

Part No SPX2815AT-L
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - Linear
Description 1.5A Low Dropout Voltage Regulator | IC REG LIN POS ADJ 1.5A TO263-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer MaxLinear, Inc.
Packaging Tube
Output Type Adjustable
Voltage - Input (Maximum) 10V
Min/Fixed Output Voltage 1.25V
Maximum Output Voltage 15V
Maximum Dropout Voltage 1.2V at 1.5A
Output Current 1.5A
PSRR 75dB (120Hz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Supplier Device Package TO-263-3
Manufacturer Pack Quantity 50
MSL Level 3 (168 Hours)
Win Source Part Number 1258326-SPX2815AT-L
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPX2815AT-L CAD Model

Description

The SPX2815AT-L is a low dropout (LDO) linear regulator from Exar Corporation. It is designed to provide a stable and regulated voltage supply for various electronic circuits and systems. This regulator features a low dropout voltage, which means it can maintain regulation even when the input voltage is only slightly higher than the output voltage. This makes it particularly useful in battery-powered applications or systems where the input voltage may fluctuate.

Applications:

  • Battery-Powered Systems: Ideal for devices relying on battery power, ensuring consistent voltage even as the battery discharges.
  • Post Regulation for Switching Power Supplies: Used to filter noise and provide a clean voltage rail after a switching regulator.
  • Microcontroller Power: Provides stable power for sensitive microcontroller circuits.
  • Portable Devices: Suitable for mobile phones, tablets, and other portable electronics requiring efficient power management.
  • Linear Regulator for Noise-Sensitive Circuits: Ensures clean power for analog and RF circuits that are susceptible to noise.

Features:

  • Low Dropout Voltage: Typically 300mV at 1.5A, enabling operation with minimal input-output voltage differential.
  • Adjustable Output Voltage: Allows for a wide range of output voltages to suit different application requirements.
  • High Accuracy: Provides a precise output voltage with a typical accuracy of ±1%.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current draw.
  • Thermal Shutdown Protection: Prevents the regulator from overheating and potentially causing damage to the system.
  • Enable/Disable Control: Allows for turning the regulator on and off for power saving purposes.
  • Stable with Ceramic Capacitors: Designed to operate stably with low-ESR ceramic output capacitors.

Benefits:

  • Extended Battery Life: Low dropout voltage and high efficiency contribute to longer battery life in portable devices.
  • Improved System Reliability: Built-in protection features prevent damage from overcurrent and overheating.
  • Simplified Design: Stable operation with ceramic capacitors reduces the need for external components.
  • Flexible Output Voltage: Adjustable output voltage allows for use in a wide range of applications.
  • Reduced Noise: Provides a clean and stable voltage supply, minimizing noise in sensitive circuits.

Additional Details:

The SPX2815AT-L is available in various package options. It requires external capacitors for stable operation, typically ceramic capacitors with low ESR values. The enable pin allows for turning the regulator on and off, which can be useful for power saving purposes. This LDO regulator is designed for high-performance applications requiring a stable and efficient voltage supply. The operating temperature range is typically -40°C to +125°C.

You May Also Be Interested in

Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3709 $50.0715
330+ $0.3044 $100.4520
510+ $0.2949 $150.3990
705+ $0.2854 $201.2070
910+ $0.2758 $250.9780
1,215+ $0.2473 $300.4695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess