EN
  • EN
  • DE

SP8537KS

Part No SP8537KS
Manufacturer Exar Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Win Source Part Number 337899-SP8537KS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP8537KS CAD Model

Description

The SP8537KS is a high-performance RS-485 transceiver designed by Exar Corporation, intended for robust data communication in harsh industrial environments. This device offers superior noise immunity and signal integrity, making it ideal for applications requiring reliable data transmission over extended distances. Its robust design ensures consistent performance even in electrically noisy settings.

Applications:

  • Industrial Automation Systems
  • Process Control Networks
  • Motor Control Applications
  • Building Automation and HVAC Systems
  • Security Systems
  • Long-Distance Data Transmission
  • Remote Terminal Units (RTUs)

Features:

  • RS-485 Communication: Compliant with the RS-485 standard for robust data transmission.
  • High Data Rates: Supports data transmission rates up to 10 Mbps for fast and efficient communication.
  • Wide Supply Voltage Range: Operates from a single 3.3V or 5V power supply for flexible integration.
  • Integrated Termination Resistors: Simplifies board layout and reduces external component count.
  • Short-Circuit Protection: Prevents damage in case of wiring faults or shorts.
  • Thermal Shutdown: Protects the device from overheating under extreme conditions.
  • Receiver Failsafe: Ensures a known output state when the input is open or shorted.
  • Low Power Consumption: Minimizes energy usage, making it suitable for power-sensitive applications.

Benefits:

  • Reliable Data Transmission: Ensures data integrity even in electrically noisy environments.
  • Extended Communication Range: Enables communication over longer distances compared to single-ended interfaces.
  • Simplified System Design: Integrated termination resistors streamline board layout.
  • Enhanced System Reliability: Built-in protection features prevent damage from common faults.
  • Reduced Power Consumption: Low power operation minimizes energy costs and extends battery life.
  • Cost-Effective Solution: Provides high performance at a competitive price.

Additional Details:

The SP8537KS incorporates advanced circuit design to achieve high performance and reliability. The integrated termination resistors simplify the design process while improving signal quality. The device also features robust protection mechanisms, including short-circuit protection and thermal shutdown, which enhance system longevity. It is available in various package options to suit different application requirements. Specific performance characteristics include input voltage range, output voltage swing, propagation delay, and common-mode voltage range. These parameters ensure compatibility and reliable operation within demanding industrial communication setups. The SP8537KS stands as a dependable solution for RS-485 communication needs, offering a balance of performance, reliability, and cost-effectiveness.

You May Also Be Interested in

AMCC
Lowest to $3.2617
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
Micron Technology Inc.
Lowest to $1.4076
SII Semiconductor Corporation
Lowest to $0.4770
STMicroelectronics
Need more? Email Us
AMCC
Lowest to $0.6537
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess