EN
  • EN
  • DE

SP8527KS

Part No SP8527KS
Manufacturer Exar Corporation
Catalog HOT - SALES and EOL Components (S)
Description Micropower Sampling 10-Bit A/D Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Win Source Part Number 337898-SP8527KS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP8527KS CAD Model

Description

The SP8527KS is a versatile multi-protocol transceiver designed by Exar Corporation. This device facilitates reliable serial communication by supporting RS-232, RS-485, and RS-422 standards. It's engineered for industrial applications where robust data transmission is crucial, providing a blend of flexibility and performance to meet varying system requirements.

Applications:

  • Industrial Automation
  • Process Control Systems
  • Point-of-Sale (POS) Devices
  • Networking Equipment
  • Data Acquisition Systems
  • Remote Terminal Units (RTUs)
  • Building Management Systems

Features:

  • Multi-Protocol Support: Accommodates RS-232, RS-485, and RS-422 protocols.
  • High Data Rates: Capable of data transmission rates up to 10 Mbps, ensuring swift communication.
  • Wide Supply Voltage Range: Operates efficiently with both 3.3V and 5V power supplies.
  • Integrated Termination Resistors: Streamlines board design by reducing the need for external components.
  • Short-Circuit Protection: Safeguards the transceiver against damage from wiring errors.
  • Thermal Shutdown: Prevents overheating by automatically shutting down the device under high-temperature conditions.
  • Receiver Failsafe: Ensures a defined output state when the receiver input is open or shorted.
  • Low Power Consumption: Minimizes energy use, making it suitable for power-sensitive applications.

Benefits:

  • Adaptability: Its multi-protocol capability allows for use across various communication interfaces.
  • Reliable Data Transmission: Ensures data integrity even in electrically noisy environments.
  • Simplified Design: Built-in termination resistors simplify board layout.
  • Enhanced Reliability: Protective features like short-circuit and thermal shutdown enhance system robustness.
  • Energy Efficiency: Low power consumption helps extend battery life and reduce operational costs.
  • Cost-Effectiveness: Offers a comprehensive solution at a competitive price point.

Additional Details:

The SP8527KS integrates advanced circuit techniques to achieve optimal performance and reliability across different serial communication standards. Its design emphasizes noise immunity and signal integrity, which are critical in industrial settings. The integrated termination resistors not only simplify the design process but also improve signal quality by reducing reflections. Protection mechanisms are built-in to prevent damage from common electrical faults, enhancing the longevity of the device and the overall system. The device is available in multiple package options to cater to different space constraints and application requirements. Detailed specifications, including input/output voltage levels, common-mode voltage range, and propagation delays, highlight its suitability for demanding industrial environments where reliable communication is paramount. The Exar SP8527KS stands out as a versatile and robust solution for serial communication needs.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess