EN
  • EN
  • DE

AD849AQ

Part No AD849AQ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description High Speed, Low Power Monolithic Op Amp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1138618-AD849AQ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD849AQ CAD Model

Description

AD849AQ High Speed, Low Power Operational Amplifier

The AD849AQ from Analog Devices Inc. is a high-performance, low power operational amplifier that is designed to deliver exceptional speed and accuracy for a wide range of applications. This precision op-amp features a high slew rate and fast settling time, making it an ideal choice for high-speed data acquisition systems, active filters, and fast operational amplifier circuits where timing is critical.

With its low power consumption, the AD849AQ is suitable for battery-powered devices and portable equipment, ensuring that power efficiency does not compromise the performance. Its ability to operate with supply voltages ranging from ±5V to ±15V provides flexibility in various circuit designs and allows it to be used in both dual and single supply operations.

The AD849AQ boasts a bandwidth of 50MHz and a slew rate of 250V/µs, which ensures a rapid response to input signals. This makes it particularly useful in video processing, A/D converters, and high-speed signal conditioning where maintaining signal integrity is crucial. Moreover, the low total harmonic distortion (THD) and low noise specifications of the AD849AQ contribute to its ability to produce a high-fidelity output signal, preserving the quality of the original input.

Engineered for stability and reliability, the AD849AQ can drive capacitive loads with ease, a feature that is particularly important in applications involving digital-to-analog converters or other sensitive electronic components. It also features a high output current capability, which allows it to handle a wide range of load conditions.

For designers and engineers looking for a robust op-amp that can deliver high-speed performance without sacrificing power efficiency, the AD849AQ from Analog Devices Inc. is an excellent choice. Its combination of speed, precision, and low power operation makes it a versatile component for a multitude of electronic designs.

Key Features:

  • 50MHz Bandwidth
  • 250V/µs Slew Rate
  • Low Power Consumption
  • High Output Drive Capability
  • Stable with Capacitive Loads
  • Dual and Single Supply Operation
  • Low Total Harmonic Distortion

With the AD849AQ, Analog Devices Inc. continues to demonstrate its commitment to providing high-quality components that meet the rigorous demands of modern electronic systems.

You May Also Be Interested in

AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess