EN
  • EN
  • DE

SP4416EU

Part No SP4416EU
Manufacturer Exar Corporation
Catalog HOT - SALES and EOL Components (S)
Description Electroluminescent Lamp Driver with 4-Level Light Intensity Selection Feature
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Win Source Part Number 337192-SP4416EU
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP4416EU CAD Model

Description

The SP4416EU is a multi-protocol transceiver manufactured by Exar Corporation, designed to support various communication standards, making it suitable for diverse industrial and embedded applications. This device integrates multiple transceiver functions into a single chip, thus reducing board space and component count.

Applications

  • RS-232 Communication
  • RS-485 Communication
  • RS-422 Communication
  • Industrial Automation Systems
  • Point-of-Sale (POS) Terminals
  • Networking Equipment
  • Embedded Systems

Features

  • Multi-Protocol Support: Handles RS-232, RS-485, and RS-422 communication protocols.
  • Integrated Transceivers: Includes multiple transceivers in a single package.
  • High ESD Protection: Offers robust protection against electrostatic discharge.
  • Low Power Consumption: Optimized for energy-efficient operation.
  • Data Rates: Supports data rates up to 10 Mbps.
  • Single 3.3V or 5V Supply: Operates from a single power supply, simplifying design.
  • Driver/Receiver Enable: Separate driver and receiver enable pins for flexible control.
  • Short-Circuit Protection: Protects the device from output short circuits.

Benefits

  • Reduced Board Space: Integration of multiple transceivers minimizes the required PCB area.
  • Simplified Design: Single supply operation and integrated features streamline the design process.
  • Improved Reliability: High ESD protection ensures robust performance in harsh environments.
  • Lower Power Consumption: Energy-efficient design reduces overall system power consumption.
  • Cost-Effective: Integration reduces component count and overall system cost.
  • Flexible Communication: Supports multiple communication standards for versatile applications.

Additional Details

The SP4416EU is typically packaged in a small outline integrated circuit (SOIC) package, facilitating easy integration into various electronic devices. It is designed for industrial temperature ranges, allowing operation in demanding environments. The device's internal architecture incorporates advanced driver and receiver circuitry, ensuring reliable data transmission and reception. Its compatibility with multiple communication standards makes it an ideal solution for applications requiring versatile and robust communication capabilities. Detailed datasheets and application notes are available from Exar, providing comprehensive information on the device's electrical characteristics, timing diagrams, and application examples. The SP4416EU is a reliable and efficient solution for industrial communication applications.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Lowest to $7.7119
SII Semiconductor Corporation
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
Freescale Semiconductor - NXP
Need more? Email Us
STMicroelectronics
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess