EN
  • EN
  • DE

CAV24C512WE-GT3

Part No CAV24C512WE-GT3
Manufacturer ON Semiconductor
Catalog EEPROM
Description IC EEPROM 512KBIT I2C 1MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 49 Weeks
Features EEPROM Memory IC 512Kb (64K x 8) I²C 8-SOIC
Manufacturer ON Semiconductor
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name CAV24
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number CAV24C512WE-GT3OSCT, CAV24C512WE-GT3OSTR, CAV24C512WE-GT3-ND, CAV24C512WE-GT3OSDKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 865849-CAV24C512WE-GT3
Ultra Librarian 3D Model Ultra Librarian CAV24C512WE-GT3 CAD Model

Description

ON Semiconductor CAV24C512WE-GT3 EEPROM

The CAV24C512WE-GT3 is a high-performance, 512-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device from ON Semiconductor. This EEPROM is engineered to deliver reliable data storage and retrieval in a wide array of electronic applications, making it an ideal solution for consumer electronics, automotive, industrial, and medical devices where data integrity and device longevity are paramount.

Key Features

  • Memory Size: The device offers a substantial 512 Kbits of memory, ensuring ample space for critical data storage needs.
  • Interface: It utilizes a standard I²C serial interface, facilitating easy integration into existing systems with minimal additional components.
  • Operating Voltage: The CAV24C512WE-GT3 operates at a voltage range of 1.7V to 5.5V, accommodating a variety of power supply conditions.
  • Write Cycle Time: It boasts a fast write cycle time of 5 ms, enabling quick data storage and enhancing overall system performance.
  • Endurance: The EEPROM is built for durability, with a write endurance of one million cycles and a data retention period of over 100 years.
  • Temperature Range: This device is operational over an industrial temperature range of -40°C to +85°C, ensuring consistent performance under extreme environmental conditions.

Package and Compliance

The CAV24C512WE-GT3 comes in a compact 8-pin TSSOP (Thin Shrink Small Outline Package) that is both space-efficient and suitable for automated assembly processes. The device is also compliant with RoHS (Restriction of Hazardous Substances), which means it is manufactured with the consideration for environmental impact and user safety by limiting the use of certain hazardous materials.

Applications

With its robust feature set, the ON Semiconductor CAV24C512WE-GT3 EEPROM can be utilized in a diverse range of applications. It is particularly well-suited for storing device configurations, calibration data, user preferences, and small program code segments where frequent updates are necessary. Its reliability and longevity make it an excellent choice for mission-critical systems where data loss can lead to significant consequences.

In summary, the CAV24C512WE-GT3 from ON Semiconductor is a versatile, reliable, and efficient EEPROM solution that meets the demands of modern electronic storage requirements.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
Renesas Electronics America
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
STMicroelectronics
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6569 $59.1210
215+ $0.5391 $115.9065
335+ $0.5222 $174.9370
460+ $0.5054 $232.4840
595+ $0.4885 $290.6575
795+ $0.4380 $348.2100
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,768 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess