EN
  • EN
  • DE

SP34063AEN-TR

Part No SP34063AEN-TR
Manufacturer Exar Corporation
Catalog Electronic Wholesale
Description 1.5A Buck/Boost/Inverting DC-DC Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Exar Corporation
Win Source Part Number 1257302-SP34063AEN-TR
Manufacturer Homepage www.exar.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP34063AEN-TR CAD Model

Description

The SP34063AEN-TR is a monolithic control circuit containing the primary functions required for DC-DC converters. Manufactured by Exar Corporation (now MaxLinear), it is specifically designed for step-up, step-down, and inverting applications, requiring a minimum number of external components. This device is widely used due to its versatility, ease of use, and cost-effectiveness.

Applications

  • Step-up (boost) converters
  • Step-down (buck) converters
  • Voltage inverters
  • Power supplies for microcontrollers
  • LED drivers
  • Battery chargers

Features

  • Internal oscillator: Eliminates the need for an external clock source, simplifying the design.
  • High efficiency: Provides efficient power conversion.
  • Low standby current: Conserves power in standby mode.
  • Current limiting: Protects the circuit from overcurrent conditions.
  • Adjustable output voltage: Allows for flexible voltage regulation.
  • Wide input voltage range: Typically operates from 3V to 40V depending on the configuration and external components.

Benefits

  • Simplified design: Minimal external components are required, reducing design complexity and BOM cost.
  • Versatile operation: Can be used in step-up, step-down, and inverting configurations.
  • High efficiency: Minimizes power losses, improving overall system efficiency.
  • Improved reliability: Built-in protection features ensure reliable operation.
  • Cost-effective solution: Offers a cost-effective solution for DC-DC conversion.

Additional Details

The SP34063AEN-TR typically operates within a temperature range of -40°C to +85°C. The switching frequency is determined by the internal oscillator and external components. The device is commonly used with external inductors, capacitors, and resistors to configure the desired output voltage and current. Detailed electrical characteristics, application circuits, and design considerations are available in the product datasheet.

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $389.1212
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess