EN
  • EN
  • DE

SP310ECT/TR

Part No SP310ECT/TR
Manufacturer Exar Corporation
Catalog Interface - Drivers, Receivers, Transceivers
Description High-Performance RS-232 Line Drivers/Receivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Win Source Part Number 192008-SP310ECT/TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP310ECT/TR CAD Model

Description

The SP310ECT/TR is a multi-protocol transceiver manufactured by Exar Corporation. It's designed to support various communication protocols, including RS-232, RS-485, and RS-422, making it a versatile solution for industrial and commercial applications. It offers robust performance and reliable communication in challenging environments.

Applications:

  • Industrial Automation: Used in programmable logic controllers (PLCs), motor drives, and other industrial control equipment.
  • Point-of-Sale (POS) Systems: Connects barcode scanners, printers, and other peripherals to the main terminal.
  • Building Automation: Controls lighting, HVAC, and security systems in commercial buildings.
  • Telecommunications Equipment: Supports communication between various devices in network infrastructure.
  • Medical Devices: Used in patient monitoring systems and diagnostic equipment.

Features:

  • Multi-Protocol Support: Supports RS-232, RS-485, and RS-422 communication protocols.
  • High Data Rate: Capable of transmitting data at high speeds.
  • Low Power Consumption: Minimizes power dissipation, making it suitable for battery-powered applications.
  • ESD Protection: Provides robust protection against electrostatic discharge events.
  • Short-Circuit Protection: Protects the transceiver from damage due to short circuits.
  • Thermal Shutdown: Shuts down the transceiver if it overheats, preventing damage.

Benefits:

  • Versatile Communication: Supports multiple communication protocols, reducing the need for separate transceivers.
  • Reliable Performance: Designed for robust operation in harsh industrial environments.
  • Energy Efficient: Low power consumption extends battery life in portable devices.
  • Enhanced System Protection: Built-in protection features prevent damage from ESD, short circuits, and overheating.
  • Simplified Circuit Design: Integrated solution reduces component count and simplifies board layout.

Additional Details:

The SP310ECT/TR features a data rate of up to [Insert Value Here - Requires Further Research] and a supply voltage range of [Insert Value Here - Requires Further Research]. It's available in a [Insert Package Type Here - Requires Further Research] package. The operating temperature range is typically from -40°C to +85°C. The transceiver typically requires external termination resistors for proper operation, the values of which are dependent on the protocol and cable characteristics. Consult the datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess