EN
  • EN
  • DE

DS90LV032AW-QML

Part No DS90LV032AW-QML
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 3-V LVDS QUAD CMOS DIFFERENTIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tube
Product Status Active
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/4
Data Rate 400Mbps
Voltage - Supply 3.15V ~ 3.45V
Temperature Range - Operating -55°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-CFlatPack
Supplier Device Package 16-CFP
Standard Package 1 pcs
MSL Level Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586953-DS90LV032AW-QML
Ultra Librarian 3D Model Ultra Librarian DS90LV032AW-QML CAD Model

Description

Product Overview: DS90LV032AW-QML from Texas Instruments

The DS90LV032AW-QML is a robust line driver device from Texas Instruments designed to meet the stringent requirements of the aerospace and defense industries. This high-performance product is a part of the LVDS (Low Voltage Differential Signaling) family and is specifically engineered to provide reliable, high-speed data transmission in harsh environments.

Offering a quad CMOS differential line driver, the DS90LV032AW-QML is capable of achieving signaling rates up to 400 Mbps while maintaining a low power consumption. Its differential signaling technology ensures reduced electromagnetic interference (EMI) and increased immunity to electromagnetic noise, making it an excellent choice for applications where signal integrity is crucial.

The device operates over a wide temperature range, which is essential for mission-critical applications in aerospace and military operations. It is also characterized and qualified for space-grade performance, ensuring reliability and durability even in the most challenging conditions. The DS90LV032AW-QML is designed to interface with LVDS, LVPECL, or CML receivers, providing designers with flexibility and ease of integration into existing systems.

Key features of the DS90LV032AW-QML include:

  • Low voltage differential signaling (LVDS) with typical output voltage of 350 mV into a 100 ohm load.
  • High data rates up to 400 Mbps.
  • Wide operating temperature range, suitable for extreme environments.
  • Low power consumption, contributing to energy efficiency in system design.
  • Space-grade qualification, offering enhanced reliability for aerospace applications.
  • Compatibility with various signaling standards for easy integration.

The DS90LV032AW-QML is available in a hermetically sealed ceramic package that protects the internal circuitry from environmental factors such as moisture and contaminants. This packaging, combined with the device's inherent robustness, ensures long-term operational stability.

Whether for satellite communications, avionics, or military electronics, the DS90LV032AW-QML from Texas Instruments stands out as a high-reliability component that can meet the demands of the most critical data transmission applications.

You May Also Be Interested in

Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $379.0294 $379.0294
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess