EN
  • EN
  • DE

PEB1757E

Part No PEB1757E
Manufacturer Exar Corporation
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX/DEMUX STS192/STM64 1397CB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Exar Corporation
Packaging Tray
Status Obsolete(EOL)
Applications Backplane
Number of Channels 2
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 1397-CBGA (40x40)
Win Source Part Number 272367-PEB1757E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEB1757E CAD Model

Description

The PEB1757E, manufactured by Exar Corporation, is a high-performance integrated circuit designed for telecommunications applications. Specifically, it functions as a T1/E1 framer, providing essential functions for connecting to T1 or E1 lines. This device is crucial for equipment that needs to transmit and receive data over these standard telecommunication links.

Applications

  • PBX Systems: Used in Private Branch Exchange systems to provide connectivity to external telephone networks.
  • Channel Banks: Employed in channel banks to multiplex multiple voice or data channels onto a single T1/E1 line.
  • Routers and Gateways: Integrated into routers and gateways to provide T1/E1 interfaces for wide area network (WAN) connectivity.
  • Digital Cross-Connect Systems (DCS): Used in DCS equipment for routing and managing T1/E1 channels.
  • Wireless Base Stations: Incorporated into wireless base stations to backhaul traffic over T1/E1 links.

Features

  • T1/E1 Framing: Supports both T1 (1.544 Mbps) and E1 (2.048 Mbps) framing formats.
  • Integrated Clock Recovery: Includes clock recovery circuitry to extract timing information from the incoming T1/E1 signal.
  • Jitter Attenuation: Provides jitter attenuation to improve the quality of the transmitted and received signals.
  • Line Build-Out (LBO): Features programmable line build-out to compensate for signal loss over different cable lengths.
  • Loopback Testing: Supports loopback testing for diagnostic purposes.
  • Alarm Generation and Detection: Generates and detects various alarm conditions, such as loss of signal (LOS) and remote alarm indication (RAI).
  • Serial Interface: Uses a serial interface for communication with a host processor.
  • Low Power Consumption: Designed for low power consumption to minimize heat dissipation.

Benefits

  • Simplified Design: Integrates all necessary T1/E1 framing functions into a single chip, simplifying the design process.
  • Reduced Board Space: Reduces board space requirements compared to discrete solutions.
  • Improved Performance: Provides reliable and high-quality T1/E1 connectivity.
  • Lower System Cost: Reduces overall system cost by integrating multiple functions into a single device.
  • Enhanced Reliability: Improves system reliability through integrated alarm generation and detection.

Additional Details

The PEB1757E typically operates from a 3.3V or 5V power supply. It comes in a surface-mount package for easy assembly onto printed circuit boards. The device is designed to meet the stringent requirements of telecommunications standards. Proper termination and impedance matching are essential for optimal performance. Refer to the Exar Corporation datasheet for detailed specifications and application notes.

You May Also Be Interested in

Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.9589
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Maxim Integrated
Need more? Email Us
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4359 $58.4616
58+ $1.9993 $115.9594
90+ $1.9369 $174.3210
124+ $1.8746 $232.4504
160+ $1.8122 $289.9520
214+ $1.6239 $347.5146
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess