EN
  • EN
  • DE

T494C226K020AS

Part No T494C226K020AS
Manufacturer Kemet
Catalog Misc Products
Description SOLID TANTALUM CHIP CAPACITORS(T494 SERIES - Low ESR, Industrial Grade)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Kemet
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839365-T494C226K020AS
Ultra Librarian 3D Model Ultra Librarian T494C226K020AS CAD Model

Description

The KEMET T494 Series is a range of high-reliability tantalum surface mount capacitors designed for demanding applications. The T494C226K020AS is a specific part number within this series, indicating a capacitance of 22µF, a voltage rating of 20V, and a ±10% capacitance tolerance. These capacitors are often selected when high reliability and stable performance are required in challenging environments.

Applications

  • Aerospace applications
  • Medical equipment
  • Industrial automation
  • Telecommunications infrastructure
  • Critical filtering and decoupling circuits

Features

  • Surface mount design
  • Solid tantalum construction
  • High reliability and robustness
  • Stable performance characteristics
  • Small form factor (EIA 6032-28 case size)
  • Compliant with RoHS standards

Benefits

  • Ensures dependable operation in harsh conditions
  • Minimizes the likelihood of component failure
  • Provides consistent capacitance across temperature and frequency variations
  • Facilitates efficient assembly processes
  • Reduces environmental impact due to RoHS compliance
  • Enables compact designs

Technical Specifications

Key specifications for the T494C226K020AS capacitor include:

  • Capacitance: 22µF
  • Voltage Rating: 20V DC
  • Capacitance Tolerance: ±10%
  • Operating Temperature Range: -55°C to +125°C
  • ESR (Equivalent Series Resistance): Refer to datasheet for specific values
  • Case Size: 6032-28 (EIA Standard)
  • Termination Finish: Tin (Sn)

The KEMET T494C226K020AS provides a reliable solution for demanding electronic applications. Its tantalum construction ensures stable performance, while its high-reliability design makes it suitable for critical circuits. Always consult the official datasheet for the most current and precise details.

You May Also Be Interested in

Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess