The IRM-3640M2(HFX) is a miniature infrared remote control receiver module from Everlight. This module is epoxy molded and incorporates a photodiode, preamplifier and IR filter in one compact package. It's designed for infrared remote control systems.
Applications
- Infrared remote control systems
- Audio-visual equipment (TVs, DVD players, stereos)
- Set-top boxes
- Home appliances
- Wireless toys
Features
- High immunity against ambient light
- Continuous data transmission possible
- Internal filter for PCM frequency
- Low voltage and low power consumption
- High sensitivity
- TTL and CMOS compatibility
- Long reception range
Benefits
- Reliable remote control performance.
- Easy integration into new and existing designs.
- Reduced component count and board space.
- Stable operation in various lighting conditions.
Technical Specifications
- Carrier Frequency: 40kHz
- Supply Voltage: 2.7V to 5.5V
- Operating Temperature: -25°C to +85°C
- Package Type: Through-hole
- Reception Distance: Up to 25 meters (typical)