The TCSCN1E474KAAR is a multilayer ceramic capacitor (MLCC) manufactured by Samsung Electro-Mechanics. MLCCs are fundamental passive components widely used in electronic circuits for various applications, including decoupling, bypassing, filtering, and energy storage. The TCSCN1E474KAAR is specifically characterized by its capacitance value, voltage rating, temperature coefficient, and physical dimensions, making it suitable for applications requiring these parameters.
Applications:
- Decoupling capacitors in digital circuits: Placed close to integrated circuits (ICs) such as microcontrollers, processors, and memory chips to provide a local charge reservoir, minimizing voltage fluctuations and noise during switching operations.
- Bypassing capacitors in power supplies: Filters out unwanted AC noise and ripple from DC power supply lines, ensuring a clean and stable voltage for sensitive electronic components.
- Filtering in audio circuits: Utilized in low-pass, high-pass, and band-pass filters to shape the frequency response of audio signals, removing unwanted noise and interference.
- Timing circuits: Employed in conjunction with resistors to create RC timing circuits for oscillators, timers, and delay circuits.
- Smoothing capacitors in DC-DC converters: Reduces output voltage ripple and improves the stability of DC-DC converters, providing a more consistent and reliable output voltage.
Features:
- Capacitance Value: Features a capacitance of 0.47 µF (microfarads), making it suitable for applications requiring a moderate amount of charge storage.
- Compact Size: Designed for space-constrained applications, allowing for high-density printed circuit board (PCB) layouts.
- High Reliability: Ceramic capacitors are known for their stable performance and long lifespan, even under harsh operating conditions.
- Low ESR (Equivalent Series Resistance): Minimizes energy losses and heat generation, resulting in more efficient circuit operation.
- Surface Mount Technology (SMT): Facilitates automated assembly, reducing manufacturing costs and enhancing overall product quality.
Benefits:
- Improved Circuit Stability: Decoupling and bypassing functions minimize noise and voltage fluctuations, leading to more reliable circuit operation.
- Enhanced Signal Quality: Filtering capabilities remove unwanted frequency components from signals, improving clarity and reducing noise.
- Reduced Board Space: The compact size of the capacitor allows for more components to be placed on a PCB, minimizing the overall size of the electronic device.
- Increased Circuit Efficiency: Low ESR reduces power dissipation and heat generation, improving the efficiency of the circuit and extending its lifespan.
- Long-Term Stability: Ceramic capacitors exhibit excellent stability over time and temperature, ensuring reliable performance throughout the product's lifespan.
Additional Details:
The TCSCN1E474KAAR likely features a voltage rating of 25V. The temperature coefficient is probably X5R or X7R, indicating stable capacitance over a wide temperature range (typically -55°C to +85°C or -55°C to +125°C). It is RoHS compliant, signifying adherence to environmental regulations by restricting the use of hazardous substances. The terminals are typically nickel-barrier with tin plating for good solderability. Always consult the official Samsung datasheet for the TCSCN1E474KAAR to confirm specific details and application guidelines. Operating the capacitor beyond its specified voltage or temperature limits can compromise its performance and lifespan.