EN
  • EN
  • DE

MAX32630ICQ+

Part No MAX32630ICQ+
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000917-MAX32630ICQ+
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) -Embedded Microcontrollers
Series DARWIN
Package Tray
Package / Case 100-TQFP Exposed Pad
Supplier Device Package 100-TQFP-EP (14x14)
Mounting Type Surface Mount
Operating Temperature -20°C ~ 85°C (TA)
Base Product Number MAX32630
RAM Size 512K x 8
Ultra Librarian 3D Model Ultra Librarian MAX32630ICQ+ CAD Model

Description

Product Overview: MAX32630ICQ+ from Analog Devices Inc.

The MAX32630ICQ+ is a highly integrated microcontroller unit (MCU) designed for efficiency and power optimization, making it an ideal solution for wearable devices, portable medical equipment, and other battery-powered applications where energy efficiency is critical. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this product offers a robust combination of features that cater to the needs of modern, smart, and connected devices.

Key Features:

  • High-Performance Cortex-M4F Processor: At the core of the MAX32630ICQ+ is an ARM® Cortex-M4F processor with a floating-point unit (FPU), capable of running at speeds up to 96MHz. This provides ample computing power for complex algorithms and signal processing tasks without compromising on energy consumption.
  • Low Power Consumption: The device is optimized for minimal power usage with multiple power-saving modes, including a deep sleep mode that allows for extended battery life in the end application.
  • Generous Memory Allocation: With 512KB of flash memory and 160KB of SRAM, the MAX32630ICQ+ offers sufficient space for application code and data storage, facilitating advanced features and updates without the need for external memory components.
  • Integrated Peripherals: This MCU comes equipped with a variety of built-in peripherals, including SPI, I2C, UART, and USB interfaces, which enable easy connectivity with other components and peripherals within a system.
  • Security Features: Security is a top priority, and the MAX32630ICQ+ includes built-in cryptographic functions and secure boot capabilities to ensure the integrity and confidentiality of data.

Applications:

The versatility of the MAX32630ICQ+ allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Wearable Technology
  • Portable Medical Devices
  • Fitness and Activity Monitors
  • Smart Sensors and IoT Devices
  • Battery Management Systems

With its powerful processing capabilities, low power consumption, and a comprehensive set of features, the MAX32630ICQ+ from Analog Devices Inc. is an excellent choice for developers looking to create sophisticated yet power-conscious products.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess