EN
  • EN
  • DE

EL817S1(C)(TU)-FV

Part No EL817S1(C)(TU)-FV
Manufacturer Everlight Electronics Co Ltd
Catalog Custom Parts (E - I)
Description Dc-in 1-CH Transistor Dc-out 4-PIN PDIP SMD T/r
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1126800-EL817S1(C)(TU)-FV
Categories Custom Parts
Manufacturer Everlight Electronics Co Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EL817S1(C)(TU)-FV CAD Model

Description

The EL817S1(C)(TU)-FV is a surface-mount phototransistor optocoupler manufactured by Everlight Electronics Co Ltd. This device integrates an infrared-emitting diode (IRED) and a phototransistor within a compact SMD package, providing electrical isolation between the input and output circuits. It is designed for applications requiring signal transfer and isolation in a small form factor.

Applications

  • Industrial Control Systems: Isolation of I/O signals in industrial automation equipment.
  • Power Supplies: Feedback control and isolation in switching power supplies and converters.
  • Telecommunications: Signal isolation in telephone and networking equipment.
  • Consumer Electronics: Isolation in appliances, TVs, and other consumer devices.
  • Medical Equipment: Ensuring patient safety through electrical isolation in medical devices.

Features

  • Surface Mount Device (SMD): Facilitates automated assembly and reduces board space.
  • High Isolation Voltage: Provides electrical isolation up to 5000 Vrms.
  • Current Transfer Ratio (CTR): Specified CTR ensures efficient signal transfer. The '(C)' designates a specific CTR range.
  • Low Saturation Voltage: Minimizes voltage drop for improved performance.
  • High Collector-Emitter Voltage: Suitable for a range of voltage applications.
  • RoHS Compliant: Complies with environmental regulations.

Benefits

  • Electrical Isolation: Protects sensitive circuits from voltage spikes and ground loops.
  • Compact Size: Enables high-density designs.
  • Improved Noise Immunity: Reduces the effects of electrical noise on signal integrity.
  • Simplified Circuit Design: Eases interfacing between circuits with different voltage levels.
  • Enhanced System Reliability: Isolates potential fault sources, improving overall system robustness.

Additional Details

The EL817S1 series is offered with different CTR grades, and the (C) in the part number indicates a specific CTR range. The (TU) signifies tape and reel packaging for automated pick-and-place assembly. The -FV suffix likely indicates a specific lead finish or other manufacturing variation. Typical operating temperature ranges from -30°C to +110°C. The forward voltage of the input LED is approximately 1.2V. Refer to the manufacturer's datasheet for detailed specifications, including CTR values, pinout information, soldering guidelines, and other critical parameters to ensure proper device operation. Always prioritize the official datasheet for design and application information.

You May Also Be Interested in

CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292
Panasonic
Need more? Email Us
GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
Rochester Electronics
Need more? Email Us
Crouse-Hinds
Need more? Email Us
EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
785+ $0.0640 $50.2400
1,905+ $0.0525 $100.0125
2,950+ $0.0509 $150.1550
4,070+ $0.0492 $200.2440
5,255+ $0.0476 $250.1380
7,030+ $0.0427 $300.1810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200,000 pieces
MOQ: 785 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess