EN
  • EN
  • DE

ALS-PDIC17-77C/TR8

Part No ALS-PDIC17-77C/TR8
Manufacturer Everlight Electronics Co Ltd
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case SMD
Manufacturer Everlight Electronics Co Ltd
Manufacturer Homepage www.everlight.com
Win Source Part Number 713497-ALS-PDIC17-77C/TR8
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ALS-PDIC17-77C/TR8 CAD Model

Description

The ALS-PDIC17-77C/TR8 is a photodiode IC manufactured by Everlight Electronics. It's designed for ambient light sensing applications where precise and reliable light detection is required. This component integrates a photodiode and signal processing circuitry into a single package, offering a compact and efficient solution for light-level measurement.

Applications

  • Mobile Devices: Used in smartphones and tablets for automatic display brightness adjustment based on ambient lighting conditions.
  • Notebook Computers: Implemented in laptops for similar automatic brightness control to optimize viewing experience and conserve battery power.
  • LCD Monitors: Employed in desktop monitors to adjust screen brightness according to the surrounding light, reducing eye strain.
  • Televisions: Integrated into televisions for intelligent backlight control, improving image quality and energy efficiency.
  • Outdoor Lighting Control: Utilized in street lighting systems for dimming or brightening lights based on natural light levels, saving energy.
  • Wearable Devices: Found in smartwatches and fitness trackers to adjust display brightness and optimize battery life.

Features

  • Integrated Photodiode and Amplifier: Combines light sensing and signal amplification in a single chip.
  • High Sensitivity: Offers accurate detection of ambient light levels.
  • Low Power Consumption: Designed for energy-efficient operation, extending battery life in portable devices.
  • Compact Package: Small form factor allows for easy integration into various applications.
  • Digital Output: Provides a digital signal that can be easily interfaced with microcontrollers and other digital systems.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directives, ensuring environmental friendliness.

Benefits

  • Improved User Experience: Automatic brightness adjustment enhances viewing comfort in various lighting environments.
  • Energy Savings: Dynamic light control reduces power consumption in displays and lighting systems.
  • Extended Battery Life: Low power design extends the operating time of portable devices.
  • Simplified System Design: Integrated solution reduces component count and simplifies circuit design.
  • Accurate Light Measurement: Provides reliable and precise light level data for various applications.

Additional Details

The ALS-PDIC17-77C/TR8 typically operates on a low supply voltage (e.g., 2.5V to 5.5V) and features a digital output interface (I2C). The photodiode is sensitive to visible light, and the integrated amplifier enhances the signal for accurate measurement. The device is typically surface-mounted and is available in a compact SMD package. Specific spectral response characteristics and sensitivity levels can be found in the manufacturer's datasheet.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3956 $51.4280
310+ $0.3246 $100.6260
480+ $0.3145 $150.9600
660+ $0.3043 $200.8380
850+ $0.2942 $250.0700
1,140+ $0.2638 $300.7320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,800 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess