EN
  • EN
  • DE

45-21SCUM2C/L1720NE6/TR8-T

Part No 45-21SCUM2C/L1720NE6/TR8-T
Manufacturer Everlight Electronics Co Ltd
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Everlight Electronics Co Ltd
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815620-45-21SCUM2C/L1720NE6/TR8-T
Ultra Librarian 3D Model Ultra Librarian 45-21SCUM2C/L1720NE6/TR8-T CAD Model

Description

The 45-21SCUM2C/L1720NE6/TR8-T is a chip LED manufactured by Everlight Electronics Co Ltd. This is a subminiature, surface-mount LED designed for a variety of indicator and backlighting applications, primarily where space is limited and a clear, bright light source is needed.

Applications:

  • Mobile Devices: Used as indicator lights in smartphones, tablets, and other portable devices.
  • Wearable Technology: Employed in smartwatches, fitness trackers, and other wearable devices for status indication.
  • Backlighting: Provides backlighting for small LCD screens and keypads in various devices.
  • Automotive Indicators: Found in automotive dashboards and control panels for indicator lights.
  • Industrial Control Panels: Used in industrial equipment for status indication and alarm systems.

Features:

  • High Brightness: Delivers a bright and clear light output for easy visibility.
  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards.
  • Compact Size: Small form factor allows for high-density placement in space-constrained applications.
  • Tape and Reel Packaging: Supplied on tape and reel for automated pick-and-place assembly, facilitating efficient manufacturing.
  • Long Lifespan: Offers a long operational life, contributing to the overall reliability of the end product.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered devices.

Benefits:

  • Energy Efficiency: Reduces power consumption, extending battery life in portable devices.
  • Long Lifespan: Minimizes maintenance and replacement costs due to its extended operational life.
  • Space Saving: Compact size allows for integration into densely populated circuit boards.
  • Easy Integration: Surface-mount design simplifies the assembly process and reduces manufacturing time.
  • Enhanced Reliability: Solid-state construction provides resistance to vibration and shock, improving overall reliability.

Additional Details:

The 45-21SCUM2C/L1720NE6/TR8-T LED typically operates with a forward voltage of around 2.0V and a forward current of approximately 5mA to 20mA, depending on the desired brightness. The specific luminous intensity and color wavelength are detailed in the official datasheet. It's crucial to adhere to the recommended soldering profiles during assembly to prevent damage from overheating. The LED is typically made from materials resistant to standard reflow soldering temperatures. Refer to the manufacturer's datasheet for complete specifications, including viewing angle, thermal characteristics, and handling precautions, to ensure optimal performance and longevity of the component.

You May Also Be Interested in

Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
495+ $0.1019 $50.4405
1,195+ $0.0837 $100.0215
1,855+ $0.0810 $150.2550
2,555+ $0.0784 $200.3120
3,300+ $0.0758 $250.1400
4,415+ $0.0680 $300.2200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 495 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess