EN
  • EN
  • DE

19-21SYGC

Part No 19-21SYGC
Manufacturer Everlight Electronics Co Ltd
Catalog Hard To Find
Description Chip LED (0.8 mm Height)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Everlight Electronics Co Ltd
Win Source Part Number 1121549-19-21SYGC
Manufacturer Homepage www.everlight.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 19-21SYGC CAD Model

Description

The 19-21SYGC is a surface-mount LED manufactured by Everlight Electronics Co., Ltd. This LED emits a super yellow-green light and is designed for a wide range of indicator and display applications. Its compact size and high luminous intensity make it suitable for use in consumer electronics, industrial equipment, and automotive applications.

Applications

  • Indicator Lights: Status indicators on electronic devices.
  • Backlighting: Backlighting for LCD screens and keypads.
  • Automotive Lighting: Interior lighting and dashboard indicators.
  • Consumer Electronics: Indicators on appliances and audio-visual equipment.
  • Industrial Equipment: Status indicators on control panels and machinery.

Features

  • Super Yellow-Green Color: Emits a bright and vibrant yellow-green light.
  • Surface-Mount Technology (SMT): Easy to assemble on printed circuit boards.
  • Compact Size: Small footprint for space-constrained applications.
  • High Luminous Intensity: Provides a bright and easily visible light output.
  • Wide Viewing Angle: Offers a broad viewing angle for enhanced visibility.
  • Long Lifespan: Provides reliable performance over an extended period.

Benefits

  • Enhanced Visibility: The bright yellow-green light ensures clear and easily noticeable indication.
  • Simplified Assembly: SMT design streamlines the manufacturing process.
  • Space-Saving Design: Compact size allows for integration into densely populated circuit boards.
  • Reliable Performance: Long lifespan and stable light output ensure consistent performance.
  • Versatile Application: Suitable for a wide range of indicator and display applications.

Additional Details

The 19-21SYGC typically has a forward voltage of around 2.0 to 2.5V. The forward current is usually in the range of 20mA. The luminous intensity is typically between 50 to 100 mcd (millicandelas), depending on the specific binning. The viewing angle is generally around 120 degrees. The LED is commonly available in a standard SMT package, such as a 1206 or 0805 size. The operating temperature range is typically from -40°C to +85°C. The storage temperature range is typically from -40°C to +100°C. Reflow soldering is the recommended assembly method. Care should be taken to avoid electrostatic discharge (ESD) during handling and assembly. The color coordinates (x, y) are specified in the datasheet to ensure consistent color performance.

You May Also Be Interested in

ON Semiconductor
Lowest to $7.9822
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Vishay
Need more? Email Us
Texas Instruments
Lowest to $12.6416
Micron Technology Inc.
Lowest to $8.2538
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1,855+ $0.0312 $57.8760
4,550+ $0.0254 $115.5700
6,820+ $0.0254 $173.2280
9,525+ $0.0243 $231.4575
12,500+ $0.0231 $288.7500
16,670+ $0.0208 $346.7360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 1855 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess