EN
  • EN
  • DE

19-217/T1D-DP1Q2QY/3T(FTK)

Part No 19-217/T1D-DP1Q2QY/3T(FTK)
Manufacturer Everlight Electronics Co Ltd
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case LED
Manufacturer Everlight Electronics Co Ltd
Manufacturer Homepage www.everlight.com
Win Source Part Number 750976-19-217/T1D-DP1Q2QY/3T(FTK)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 19-217/T1D-DP1Q2QY/3T(FTK) CAD Model

Description

The 19-217/T1D-DP1Q2QY/3T(FTK) is a surface-mount LED manufactured by Everlight Electronics Co Ltd. This LED is commonly used for indication, backlighting, and general lighting applications where a compact and efficient light source is required.

Applications

  • Backlighting for LCD displays and keypads.
  • Indicator lights for electronic devices.
  • Automotive lighting applications (e.g., dashboard indicators).
  • Consumer electronics (e.g., remote controls, appliances).
  • Industrial equipment (e.g., control panels).

Features

  • Surface Mount Technology (SMT) package for automated assembly.
  • Compact size.
  • High luminous intensity.
  • Wide viewing angle.
  • Long lifespan.
  • Low power consumption.
  • RoHS compliant.

Benefits

  • Reduces manufacturing costs through automated assembly.
  • Saves space on circuit boards.
  • Provides bright and clear illumination.
  • Ensures visibility from various angles.
  • Offers long-term reliability.
  • Minimizes energy consumption.
  • Environmentally friendly.

Additional Details

The specific color, wavelength, and luminous intensity of this LED are defined by the /T1D-DP1Q2QY/3T(FTK) suffix. The datasheet provides detailed information on the electrical and optical characteristics of the LED, including forward voltage, forward current, viewing angle, and color coordinates. This LED is designed for reflow soldering and is available in tape and reel packaging for automated pick-and-place assembly. Everlight LEDs are known for their high quality and reliability, making them a popular choice for a wide range of applications.

Proper current limiting resistors are essential to protect the LED from overcurrent damage. The forward voltage and current requirements should be carefully considered when designing the circuit to ensure optimal performance and lifespan. The LED is also sensitive to electrostatic discharge (ESD), so proper handling precautions should be taken during assembly and testing.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess