Products specifications Report Issue?

Mounting Type Requires Holder, Surface Mount
Fuse Type Cartridge, Glass
Current Rating (Amps) 1 A
Voltage Rating - AC 250 V
Response Time Fast Blow
Case / Package 5mm x 20mm w/Holder
Breaking Capacity @ Rated Voltage 35A
Melting I2t 3.3
Approval Agency cURus, VDE
Temperature Range - Operating -40°C ~ 85°C
Size / Dimension 0.197\
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1602139-0031.8317
Ultra Librarian 3D Model Ultra Librarian 0031.8317 CAD Model

You May Also Be Interested in

Littelfuse Inc.
FUSE CARTRIDGE 50A 32VDC MODULE
Lowest to $0.9128
ECAD model for 0695050.PXPS
Bourns Inc.
FUSE BOARD MNT 3.15A 32VDC 0603
Lowest to $0.7665
ECAD model for SF-0603S315-2
Littelfuse Inc.
FUSE CERM 10A 250VAC 125VDC 3AB / 314/324 Series Lead-free 3AB, Fast-acting Fuse
Lowest to $0.3420
ECAD model for 0324010.MXP
Littelfuse Inc.
FUSE GLASS 2.5A 250VAC 5X20MM
Lowest to $0.1241
ECAD model for 021802.5MXP
Bourns Inc.
FUSE BOARD MNT 500MA 63VDC 1206 / Fast Acting Surface Mount Fuses
Lowest to $0.1420
ECAD model for SF-1206F050-2
Littelfuse Inc.
FUSE AUTO 25A 32VDC BLADE MINI / MINI® BLADE FUSE RATED 32V
Lowest to $0.0691
ECAD model for 0297025.WXNV
Littelfuse Inc.
FUSE AUTOMOTIVE 20A 32VDC BLADE / ATOF™ Blade Fuse Rated 32V
Lowest to $0.0694
ECAD model for 0287020.PXCN
Bourns Inc.
FUSE BOARD MOUNT 3A 32VDC 0603
Lowest to $0.1597
ECAD model for SF-0603S300-2
Littelfuse Inc.
FUSE BRD MNT 1.25A 250VAC RADIAL / Radial Lead Fuses
Lowest to $0.0483
ECAD model for 39211250000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention