EN
  • EN
  • DE
  • IT

EM638325TG-6G

Part No EM638325TG-6G
Manufacturer Etron Technology
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Etron Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822512-EM638325TG-6G
Ultra Librarian 3D Model Ultra Librarian EM638325TG-6G CAD Model

Description

The EM638325TG-6G is a high-speed synchronous dynamic random-access memory (SDRAM) chip manufactured by Etron Technology. This memory chip is designed for applications requiring high bandwidth and low latency, such as graphics cards, networking equipment, and embedded systems. Its high-speed operation ensures quick data access and efficient system performance.

Applications

  • Graphics Cards: Used as video memory for fast rendering of images and graphics.
  • Networking Equipment: Provides high-speed memory for routers, switches, and other networking devices.
  • Embedded Systems: Integrated into embedded systems requiring high-performance memory, such as industrial controllers and automotive systems.
  • Gaming Consoles: Employed in gaming consoles for fast data access and high frame rates.

Features

  • High-Speed Operation: Offers high-speed data transfer rates for efficient system performance.
  • Low Latency: Minimizes latency for quick data access.
  • Synchronous Interface: Synchronous interface for simplified system integration.
  • Compact Package: Available in a compact package for space-constrained applications.

Benefits

  • Improved System Performance: Enhances overall system performance with high-speed memory access.
  • Increased Bandwidth: Provides increased bandwidth for data-intensive applications.
  • Reduced Latency: Reduces latency for faster response times.
  • Enhanced Reliability: Ensures reliable operation in demanding environments.

The EM638325TG-6G SDRAM chip typically features a memory capacity of 32MB or 64MB, and it operates at a clock speed of up to 166 MHz. It supports burst mode operation and has a low power consumption, making it suitable for battery-powered devices. Additionally, it complies with industry standards for SDRAM memory, ensuring compatibility with a wide range of systems.

You May Also Be Interested in

IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Phoenix Contact
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess