EN
  • EN
  • DE

RT5924GA

Part No RT5924GA
Manufacturer Richtek USA Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Richtek USA Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835863-RT5924GA
Ultra Librarian 3D Model Ultra Librarian RT5924GA CAD Model

Description

The RT5924GA is a high-efficiency, synchronous step-down DC-DC converter designed for applications requiring a small solution size and excellent transient response. It utilizes a constant-on-time (COT) control architecture to provide fast transient response and stable operation with ceramic output capacitors. Its compact size makes it ideal for portable devices and space-constrained applications.

Applications:

  • Smartphones
  • Tablets
  • Portable Media Players
  • Wearable Devices
  • Low-Power Microcontrollers

Features:

  • Wide Input Voltage Range: 2.5V to 5.5V
  • High Efficiency: Up to 95%
  • Adjustable Output Voltage: Allows for flexible design options
  • Constant-On-Time (COT) Control: Provides fast transient response
  • Low Quiescent Current: Extends battery life
  • Over-Current Protection (OCP): Protects the converter from overload conditions
  • Short-Circuit Protection (SCP): Prevents damage from short circuits
  • Thermal Shutdown Protection (OTP): Protects the device from overheating
  • Enable Control: Allows for power sequencing and shutdown
  • Compact Package: Available in a small GA package

Benefits:

  • Extended Battery Life: High efficiency and low quiescent current minimize power consumption.
  • Stable Operation: COT control architecture ensures stable operation with ceramic output capacitors.
  • Fast Transient Response: COT control enables quick response to load changes.
  • Robust Protection: OCP, SCP, and OTP features protect the device from damage.
  • Small Solution Size: Compact package makes it suitable for space-constrained applications.
  • Flexible Design: Adjustable output voltage allows for a wide range of applications.

Additional Details:

The RT5924GA often includes features such as soft-start to limit inrush current during startup. The switching frequency is typically high to allow for the use of small external components. Refer to the datasheet for the specific switching frequency, output current capability, and recommended external components. The Enable pin can be used for power sequencing or to shut down the device completely to minimize power consumption.

You May Also Be Interested in

3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess