EN
  • EN
  • DE

MH22B-10-10K

Part No MH22B-10-10K
Catalog Rotary Potentiometers, Rheostats
Description POT 10K 10-TURN 2W HYBRID LINEAR
Sample
Rohs State rohs
Need Help

Products specifications Report Issue?

Resistance (Ohms) 10k
Tolerance ±10%
Power (Watts) 2W
Built in Switch None
Number of Turns 1.0
Taper Linear
Number of Gangs 1
Adjustment Type User Defined
Temperature Coefficient ±100ppm/°C
Rotation 3600°
Resistive Material Hybrid
Termination Style Solder Lug
Actuator Type Slotted
Actuator Length 0.820" (20.83mm)
Actuator Diameter 0.250" (6.35mm)
Bushing Thread 3/8-32
Mounting Type Panel Mount
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1574251-MH22B-10-10K
Ultra Librarian 3D Model Ultra Librarian MH22B-10-10K CAD Model

Description

N

You May Also Be Interested in

Bourns Inc.
POT 200 OHM 2W WIREWOUND LINEAR
Lowest to $7.3955
CTS Electrocomponents
POT 50K OHM 1/2W CARBON LINEAR
Need more? Email Us
Bourns Inc.
POT 100 OHM 2W WIREWOUND LINEAR
Lowest to $10.1645
Bourns Inc.
Precision Potentiometer | POT 1K OHM 2W WIREWOUND LINEAR
Lowest to $25.0493
Bourns Inc.
51/53 - Sealed 1/2 ” (12.5 mm) Square Control | POT 10K OHM 1W CERMET LINEAR
Lowest to $17.4844
Bourns Inc.
POT 50K OHM 2W WIREWOUND LINEAR
Lowest to $2.5446
Bourns Inc.
Precision Potentiometer | POT 50K OHM 2W WIREWOUND LINEAR
Lowest to $9.7829
CTS Electrocomponents
POT 1K OHM 5W WIREWOUND LINEAR
Lowest to $8.0863
Bourns Inc.
POT 2K OHM 2W WIREWOUND LINEAR
Lowest to $12.1793

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess