EN
  • EN
  • DE

AVT16020E100R0KE

Part No AVT16020E100R0KE
Manufacturer Vishay
Catalog Adjustable Power Resistor
Description POWER RES 100 OHM 175W 10% ADJ / Wirewound Resistors, Industrial Power, Vitreous Coated, Adjustable Tubular
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Potentiometers, Variable Resistors
Manufacturer Vishay Huntington Electric Inc.
Series AVT
Packaging Bulk
Resistance (Ohms) 100
Power (Watts) 175W
Tolerance ±10%
Adjustment Type Slide
Diameter 1.130" OD, 0.748" ID (28.70mm x 19.00mm)
Length 8.504" (216.00mm)
Mounting Chassis Mount
Termination Solder Lug
Package Radial, 3 Lead, Tubular
Win Source Part Number 799243-AVT16020E100R0KE
Popularity Medium
Supply and Demand Status Limited
ECCN EAR99
Country of Origin United States of America
Ultra Librarian 3D Model Ultra Librarian AVT16020E100R0KE CAD Model

Description

The AVT16020E100R0KE from Vishay Huntington Electric Inc. is a potentiometer variable resistor that comes in a radial, 3 lead, tubular package.

  • Package: Radial, 3 lead, Tubular
  • Length: 8.504 inches (216.00mm)
  • Diameter: 1.130 inches (28.70mm) OD, 0.748 inches (19.00mm) ID
  • Power Rating: 175W
  • Resistance: 100 ohms
  • Tolerance: ±10%
  • Series: AVT
  • Mounting: Chassis
  • Supply and Demand Status: Limited

You May Also Be Interested in

Ohmite
ADJ PWR RES 5K OHM 100W CHAS MT
Need more? Email Us
Ohmite
ADJ PWR RES 10K OHM 225W CHAS MT
Need more? Email Us
Vishay
ADJ PWR RES 330 OHM 280W CHAS MT
Need more? Email Us
Ohmite
75W 2000 OHMS VIT ADJ 10%
Need more? Email Us
Ohmite
ADJ PWR RES 25 OHM 225W CHAS MT
Need more? Email Us
Ohmite
ADJ PWR RES 3 OHM 100W CHAS MT
Need more? Email Us
Ohmite
ADJ PWR RES 4 OHM 225W CHAS MT
Need more? Email Us
Ohmite
50W 5000 OHMS VIT ADJ 10%
Need more? Email Us
Ohmite
ADJ PWR RES 1.5K OHM 12W CHAS MT
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess