EN
  • EN
  • DE

2N2328

Part No 2N2328
Manufacturer Microsemi Corporation
Catalog SCRs - Single
Description SILICON CONTROLLED RECTIFIER | SCR 300V 200UA TO205AA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Bulk
Status Obsolete
Voltage - Off State 300V
Voltage - Gate Trigger (Vgt) (Maximum) 800mV
Current - Gate Trigger (Igt) (Maximum) 200μA
Current - On State (It (AV)) (Maximum) 220mA
Current - Hold (Ih) (Maximum) 2mA
SCR Type Sensitive Gate
Temperature Range - Operating -65°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-205AA, TO-5-3 Metal Can
Supplier Device Package TO-5
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1123654-2N2328
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N2328 CAD Model

Description

The 2N2328 is a sensitive gate SCR type semiconductor manufactured by Microsemi Corporation.

  • Win Source Part Number: 1123654
  • Supply and Demand Status: limited
  • Voltage - Off State: 300V
  • Voltage - Gate Trigger (Vgt) (Maximum): 800mV

You May Also Be Interested in

Littelfuse Inc.
SCR SENS 200V 6A ISO TO-220
Need more? Email Us
Littelfuse Inc.
SCR SENS 400V 0.8A TO92
Lowest to $0.1448
Littelfuse Inc.
SCR 400V 25A(RMS) 350A 3-Pin(3+Tab) TO-220AB Isolated Tube / SCR 400V 25A TO220 ISO
Lowest to $2.3909
Littelfuse Inc.
Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 8A 800V DPAK
Lowest to $2.7858
Littelfuse Inc.
SCR NON-SENS 200V 16A TO-263
Need more? Email Us
ON Semiconductor
Silicon Controlled Rectifiers | THYRISTOR SCR 12A 800V TO220AB
Lowest to $2.8080
Vishay
SURFACE MOUNTABLE PHASE CONTROL SCR | SCR PHASE CONT 800V 16A D2PAK
Need more? Email Us
STMicroelectronics
SENSITIVE & STANDARD(12A SCRs) | SCR 12A 800V D2PAK
Lowest to $0.8503
Littelfuse Inc.
SCR SENS 600V 0.8A TO92
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess