EN
  • EN
  • DE
  • IT

PCL150102

Part No PCL150102
Manufacturer Amphenol PCD
Catalog Cable Supports and Fasteners
Description CBL CLAMP P-TYPE FASTENER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer Amphenol PCD
Packaging Bulk
Status Active
Type Clamp, P-Type
Type Attributes Hinged
Opening Size 0.220" (5.59mm)
Mounting Fastener
Material Polyetheretherketone (PEEK)
Color Gray, Tan
Length 1.270" (32.26mm)
Width 0.600" (15.24mm)
Height 0.710" (18.03mm)
Panel Hole Size 0.200" (5.08mm)
Material Flammability Rating UL94 V-0
Features Corrosion Resistant, Flame Retardant, Fuel Resistant, Non-Conductive, Protective Coating
Screw Size 10-32
Bundle Center to Mounting Center 0.640" (16.26mm)
Win Source Part Number 100900-PCL150102
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 100
Ultra Librarian 3D Model Ultra Librarian PCL150102 CAD Model

Description

The 100900-PCL150102 is a clamp designed and manufactured by Amphenol PCD.

  • Length: 1.270" (32.26mm)
  • Height: 0.710" (18.03mm)
  • Width: 0.600" (15.24mm)
  • Color: gray and tan
  • Material: Polyetheretherketone (PEEK)
  • Flammability Rating: UL94 V-0
  • Features: corrosion-resistant, flame-retardant, fuel-resistant, and non-conductive
  • Type: hinged
  • Opening Size: 0.220" (5.59mm)
  • Panel Hole Size: 0.200" (5.08mm)
  • Screw Size: 10-32
  • Bundle Center to Mounting Center: 0.640" (16.26mm)
  • Application: cables and wires management
  • Status: active product
  • Supply and Demand Status: sufficient
  • Package Quantity: 100 clamps in each package

You May Also Be Interested in

Essentra Components
CBL CLIP WIRE SADDLE ARROWHEAD
Need more? Email Us
Essentra Components
CBL CLIP P-TYPE BLACK FASTENER
Need more? Email Us
Essentra Components
CBL CLIP J-TYPE GRAY ADHESIVE
Need more? Email Us
Essentra Components
CBL CLIP TWIST LOCK NATURAL
Need more? Email Us
Amphenol PCD
CBL CLAMP P-TYPE FASTENER
Need more? Email Us
Panduit Corp
CBL SUPPORT J-HOOK BLACK BEAM
Need more? Email Us
Essentra Components
CBL CLIP WIRE SADDLE ARROWHEAD
Need more? Email Us
Essentra Components
Cross Referenced to TE CNTY RAYCHEM - Part RYCTE-VM104RD-108
Lowest to $12.9673
Panduit Corp
CBL SUPPORT J-HOOK BLACK BEAM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess