Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Bits per Element 1
Clock Frequency 100MHz
Max Propagation Delay at V, Max CL 5.2ns at 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Supply Voltage (V) 2V ~ 3.6V
Current - Quiescent (Iq) 10μA
Input Capacitance 5pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Family Part Number 74LVC74
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1255751-SN74LVC74AMDREP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC74AMDREP CAD Model

Description

Product Overview: SN74LVC74AMDREP

The SN74LVC74AMDREP from Texas Instruments is a high-performance, dual positive-edge-triggered D-type flip-flop device that operates from a wide voltage range of 1.65 V to 5.5 V. This makes it suitable for interfacing with 5V and 3.3V logic levels, providing a versatile solution for various digital applications. It is part of the Texas Instruments' military and space-grade product line, designed to meet the stringent requirements of aerospace and defense applications.

This flip-flop features a dual D-type format with individual clear and preset functions for each flip-flop. The clear and preset inputs are active low, and the device allows for independent control of each flip-flop. The SN74LVC74AMDREP has a wide operating temperature range of -55°C to 125°C, which ensures reliable performance even in extreme conditions.

Key Features:

  • Logic Type: Dual D-Type Flip-Flop
  • Operating Voltage Range: 1.65 V to 5.5 V
  • Maximum Clock Frequency: 125 MHz at 5 V
  • Output Current: ±24 mA
  • Temperature Range: -55°C to 125°C
  • Mounting Type: Surface Mount
  • Package/Case: SOIC-14
  • Enhanced Product: Supports defense and aerospace applications (QML)

The device provides a high level of performance with a maximum clock frequency of 125 MHz when operating at 5 V. It is capable of driving loads with an output current of ±24 mA. The SN74LVC74AMDREP is available in a compact SOIC-14 package, which is suitable for surface-mounted PCB designs, saving valuable board space in dense electronic systems.

As an enhanced product, the SN74LVC74AMDREP is manufactured and tested to meet the high-reliability standards required for use in military and space environments. It is a part of Texas Instruments' commitment to providing robust and dependable components for critical applications. The quality and reliability of the SN74LVC74AMDREP make it an excellent choice for designers who need a durable and consistent flip-flop logic solution.

Whether used in satellite systems, avionics, military hardware, or other high-reliability electronics, the SN74LVC74AMDREP delivers the performance and resilience necessary to maintain system integrity under the most demanding conditions.

You May Also Be Interested in

Texas Instruments
8-Bit Register
Lowest to $0.9542
ECAD model for CY74FCT377ATQCT
Texas Instruments
2.5-V/3.3-V 20-BIT BUS-INTERFACE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE DUAL 10BIT 56TVSOP
Need more? Email Us
ECAD model for SN74ALVTH16821VR
Texas Instruments
20-BIT BUS-INTERFACE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for 74ABT16821DGGRG4
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
ECAD model for CD74HC107MT
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ECAD model for CD74HCT534E
Texas Instruments
IC FF D-TYPE SINGLE 6BIT 16SOIC
Need more? Email Us
ECAD model for CD40174BM
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ECAD model for MC74AC374DWG
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
ECAD model for CD74HC112PW
Analog Devices Inc.
IC FF T-TYPE SINGLE 1BIT 16SMT
Need more? Email Us
ECAD model for HMC749LC3C

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7820 $50.0760
44+ $2.2827 $100.4388
68+ $2.2114 $150.3752
94+ $2.1400 $201.1600
121+ $2.0687 $250.3127
162+ $1.8547 $300.4614
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 40 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention