EN
  • EN
  • DE

PMCC38H25-M0

Part No PMCC38H25-M0
Manufacturer Panduit Corp
Catalog Cable Supports and Fasteners
Description CBL CLIP C-TYPE BLACK ARROW / Cable Clip, C-Type Black Arrowhead, Winged 0.380" (9.65mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management - Cable Supports and Fasteners
Mfr Panduit Corp
Package Bulk
Product Status Obsolete
Type Clip, C-Type
Opening Size 0.380" (9.65mm)
Mounting Type Arrowhead, Winged
Material Polyamide (PA66) , Nylon 6/6
Color Black
Length 0.500" (12.70mm)
Width 0.487" (12.37mm)
Height 0.380" (9.65mm)
Panel Hole Size 0.250" (6.35mm)
Material Flammability Rating UL94 V-2
Features Weather Resistant
Panel Thickness 0.105" (2.67mm)
Base Product Number PMCC38H25
Standard Package 1,000
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1340768-PMCC38H25-M0
Ultra Librarian 3D Model Ultra Librarian PMCC38H25-M0 CAD Model

Description

The PMCC38H25-M0 is a black C-Type clip that provides weather resistance from Panduit Corp.

  • Material: Polyamide (PA66), Nylon 6/6
  • Material Flammability Rating: UL94 V-2
  • Length: 0.500" (12.70mm)
  • Panel Thickness: 0.105" (2.67mm)
  • Height: 0.380" (9.65mm)
  • Width: 0.487" (12.37mm)
  • Opening Size: 0.380" (9.65mm)
  • Panel Hole Size: 0.250" (6.35mm)
  • Mounting Type: Arrowhead, Winged
  • Packaging: Bulk
  • ECCN: EAR99
  • HTSUS: 3926.90.9985

You May Also Be Interested in

Panduit Corp
Need more? Email Us
Panduit Corp
Lowest to $6.3088
Panduit Corp
Lowest to $46.2254
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Heyco Products Corporation
Cable Clip, Wire Saddle Black Push In 0.440" L x 0.140" H (11.18mm x 3.56mm)
Need more? Email Us
Panduit Corp
Need more? Email Us
Harwin Inc.
Cable Clip, C-Type Silver Solder
Lowest to $0.4929
Panduit Corp
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess