Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer Essentra Components
Packaging Bulk
Type Clamp, Strain Relief
Opening Size 0.177" (4.50mm)
Mounting Fastener
Material Polyamide (PA66), Nylon 6/6
Color Gray
Height 0.197" (5.00mm)
Panel Hole Size 0.169" (4.29mm)
Material Flammability Rating UL94 V-2
Screw Size #6 (M3)
Win Source Part Number 793054-SRCC-1
Popularity Medium
Supply and Demand Status Limited
Introduction Date December 06, 2007
ECCN EAR99
Country of Origin United Kingdom
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SRCC-1 CAD Model

Description

The Essentra Components 793054-SRCC-1 is a clamp and strain relief component that is designed to manage cables and wires effectively. This component is made of high-quality Polyamide (PA66) and Nylon 6/6 materials, which makes it durable and reliable.

  • Material: Polyamide (PA66), Nylon 6/6
  • Flammability Rating: UL94 V-2

You May Also Be Interested in

Essentra Components
CBL CLIP WIRE SADDLE NAT ARROW
Need more? Email Us
ECAD model for MWSEA2-4-19
Amphenol PCD
CBL CLAMP P-TYPE FASTENER
Need more? Email Us
ECAD model for PCL150114
Essentra Components
CBL CLIP C-TYPE GRAY ADHESIVE
Need more? Email Us
ECAD model for KKD-12-RT
Panduit Corp
CBL SUPPORT J-HOOK BLK BEAM MNT
Need more? Email Us
ECAD model for JP75SBC50RB-L20
Amphenol PCD
CBL CLAMP P-TYPE FASTENER
Need more? Email Us
ECAD model for PCL150113
Amphenol PCD
CBL CLAMP P-TYPE FASTENER
Need more? Email Us
ECAD model for PCL150102
Panduit Corp
CBL SUPPORT J-HOOK BLK BEAM MNT
Need more? Email Us
ECAD model for JP75SBC50-L20
Essentra Components
CBL CLIP P-TYPE NATURAL FASTENER
Need more? Email Us
ECAD model for WHC-125-01
Panduit Corp
CBL SUPPORT J-HOOK BLACK BEAM
Need more? Email Us
ECAD model for JP131HBC50RBL20

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention