Products specifications Report Issue?

Manufacturer Analog Microelectronics
Win Source Part Number 1144443-AME8840CEEV
Manufacturer Homepage www.ame.com.tw/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AME8840CEEV CAD Model

Description

The AME8840CEEV is a low dropout (LDO) linear regulator manufactured by Analog Microelectronics. It is designed to provide a stable and regulated voltage output, even when the input voltage is close to the desired output voltage. This makes it suitable for applications where efficiency and consistent power delivery are essential, such as in battery-powered devices. The regulator is known for its low quiescent current and excellent line and load regulation.

Applications:

  • Battery-powered devices: Minimizes power consumption and extends battery life in portable electronics.
  • Portable electronics: Used in smartphones, tablets, and other portable devices requiring a stable power supply.
  • Wireless sensors: Powers wireless sensor nodes in IoT applications, ensuring consistent performance.
  • Microcontroller power supplies: Provides a stable voltage source for microcontrollers and digital circuits.
  • Consumer electronics: Employed in various consumer electronic products such as wearables and remote controls.

Features:

  • Low dropout voltage: Ensures stable operation even when the input voltage is close to the output voltage.
  • Low quiescent current: Minimizes power consumption when the regulator is in standby or low-load conditions.
  • Overcurrent protection: Protects the regulator and connected circuitry from damage due to excessive current draw.
  • Thermal shutdown: Prevents overheating and potential damage to the regulator.
  • Fixed output voltage: Provides a stable and accurate output voltage without the need for external resistors.

Benefits:

  • Extended battery life: Low quiescent current significantly reduces power consumption in battery-powered devices.
  • Reliable performance: Stable output voltage ensures consistent operation of connected circuitry, even with variations in input voltage or load current.
  • Protection against damage: Overcurrent protection and thermal shutdown features safeguard the regulator and other components from potential damage.
  • Simplified design: Fixed output voltage eliminates the need for external resistors, simplifying circuit design and reducing component count.
  • Compact size: Available in small surface-mount packages, making it suitable for space-constrained applications.

The AME8840CEEV typically comes in a small surface-mount package, such as SOT-23 or similar, to facilitate easy integration into compact electronic devices. It is designed to provide a stable and regulated voltage output, essential for the reliable operation of sensitive electronic components. The output voltage is usually fixed and specified during purchase, with common voltages including 2.8V, 3.0V, 3.3V, and 5.0V.

Key technical specifications include a low dropout voltage (typically less than 200mV at rated current), a low quiescent current (typically a few microamperes), and integrated overcurrent and thermal protection. These features make it well-suited for applications where efficiency, stability, and protection are critical, such as battery-powered systems and portable electronics.

You May Also Be Interested in

Analog Devices Inc.
Dual 8-,10-,12-Bit High Bandwidth Multiplying DACs with Serial Interface | IC DAC 12BIT A-OUT 16TSSOP
Lowest to $14.9488
ECAD model for AD5449YRU
Analog Devices Inc.
Precision, Very Low Noise, Low Input Bias Current, Wide Bandwidth JFET Operational Amplifiers | IC OPAMP JFET 1 CIRCUIT 8SOIC
Lowest to $13.6136
ECAD model for AD8510BRZ-REEL
Analog Devices Inc.
8-Channel/4-Channel Fault-Protected Analog Multiplexers | IC MULTIPLEXER 8X1 16TSSOP
Lowest to $169.1730
ECAD model for ADG508FBRUZ
TriQuint Semiconductor
374 MHz SAW Filter
Lowest to $140.2831
ECAD model for 856278
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 35V D618
Need more? Email Us
ECAD model for 80CNQ035A
NXP / Nexperia
14-stage binary ripple counter
Lowest to $0.7718
ECAD model for 74HC4020
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Lowest to $5.2305
ECAD model for AM29F800BT-120EC
Wurth Electronics Inc
POWER-CHOKE WE-PD 4 | FIXED IND 15UH 4A 36 MOHM SMD
Lowest to $30.6234
ECAD model for 74458115
Texas Instruments
Advanced LinCMOSE 8-BIT MULTIPLYING DIGITAL-TO-ANALOG CONVERTER
Need more? Email Us
ECAD model for AD7524MJ

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention