EN
  • EN
  • DE

SLP100-236-01

Part No SLP100-236-01
Manufacturer Essentra Components
Catalog Rivets
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Rivets
Mfr Essentra Components
Series Richco, SLP100
Package Bulk
Type Snap Lock Pin
Rivet Diameter 0.090" (2.29mm)
Rivet Length 0.316" (8.03mm)
Head Diameter 0.210" (5.33mm)
Head Height 0.051" (1.30mm)
Hole Diameter 0.098" (2.49mm)
Grip Range 0.236" (5.99mm)
Color Natural
Material Nylon
Base Product Number SLP100
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1275172-SLP100-236-01
Ultra Librarian 3D Model Ultra Librarian SLP100-236-01 CAD Model

Description

The SLP100-236-01 is a snap lock pin that is part of the Richco SLP100 series.

  • Grip Range: 0.236" (5.99mm)
  • Rivet Diameter: 0.09" (2.29mm)
  • Material: Nylon
  • Color: Natural
  • Rivet Length: 0.316" (8.03mm)
  • Head Diameter: 0.21" (5.33mm)
  • Head Height: 0.051" (1.30mm)
  • Hole Diameter: 0.098" (2.49mm)
  • Packaging: Bulk
  • Supplier: Essentra Components

You May Also Be Interested in

23
Keystone Electronics
EYELET 0.093" BRASS TIN PLATED
Need more? Email Us
44
Keystone Electronics
EYELET 0.125" BRASS TIN PLATED
Lowest to $67.2314
Keystone Electronics
RIVET SEMI-TUBE 0.187" BRASS
Lowest to $38.3125
Essentra Components
Need more? Email Us
33
Keystone Electronics
EYELET 0.093" BRASS TIN PLATED
Need more? Email Us
Essentra Components
RIVET SNAP 0.335" NYLON BLACK / 0.197" (5.00mm) Snap Rivet 0.217" ~ 0.256" (5.51mm ~ 6.50mm) Grip Range Nylon
Need more? Email Us
Essentra Components
BARBED FASTENER 0.606 NYLON NRTL / Barbed Fastener Grip Range Nylon
Need more? Email Us
Essentra Components
Need more? Email Us
Keystone Electronics
MOUNTING BUTTON 0.156" NYLON BLK
Lowest to $4.8441

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess