EN
  • EN
  • DE

RSOC1000A

Part No RSOC1000A
Manufacturer Essentra Components
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1158411-RSOC1000A
Categories Custom Parts
Manufacturer Essentra Components
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RSOC1000A CAD Model

Description

The RSOC1000A is a component manufactured by Essentra Components, a global provider of essential industrial components. While specific details about this exact part number require further investigation, Essentra generally offers a wide array of products including cable management solutions, protective components, and hardware. Assuming this part is consistent with their general product lines, it is likely a type of cable or wire management component.

Applications (General Essentra Components Examples)

  • Securing cables in electronic assemblies.
  • Protecting wires from abrasion.
  • Organizing cables within enclosures.
  • Strain relief for wires and cables.
  • Mounting hardware in various applications.

Features (General Essentra Components Examples)

  • Durable Material: Likely constructed from nylon, plastic, or rubber for longevity and resistance to environmental factors.
  • Easy Installation: Designed for quick and simple assembly, often with snap-fit or screw-mount options.
  • Wide range of sizes: Available in various dimensions to accommodate different cable diameters and mounting requirements.
  • Flame retardant: May be manufactured with flame-retardant materials for enhanced safety.
  • Resistant to vibration and chemicals: Engineered to maintain performance in harsh operating conditions.

Benefits (General Essentra Components Examples)

  • Improved cable management: Keeps cables organized and prevents tangling.
  • Enhanced equipment reliability: Protects wires and cables from damage, extending equipment lifespan.
  • Reduced maintenance costs: Minimizes the need for repairs and replacements.
  • Increased safety: Flame-retardant options provide added protection against fire hazards.
  • Simplified assembly: Streamlines the manufacturing process and reduces labor costs.

Additional Details

Without specific datasheets, the RSOC1000A would be made of a plastic material. Essentra Components offer a wide selection, so checking the part itself is required for verification. Potential materials may include: Nylon 6/6, Polypropylene, or similar plastics. It might be designed for a specific cable size or panel thickness, so accurate measurements are critical for proper application. Always refer to the official Essentra Components documentation for complete information, including dimensions, material specifications, and regulatory compliance.

You May Also Be Interested in

ICT
Need more? Email Us
Lumberg
RST-5-612-2M - Lumberg RST 5-612/2M, Micro (M12), Single Ended Cordset, Male, Straight, 5-pole, 22 AWG, yellow PVC...
Need more? Email Us
Thomas & Betts
Sk RD10161NP Nyl Rng NO8AWG NO8STUD
Need more? Email Us
Pericom
10-Output Non-Inverting Clock
Need more? Email Us
Rohm Semiconductor
RFUH25TB3SNZ IS AN ULTRA LOW SWI / Diode Standard 350 V 20A Through Hole TO-220FN-2
Need more? Email Us
QuickLogic
FPGA pASIC 3 Family 32.616K Gates 672 Cells 416.67MHz 0.35um (CMOS) Technology 3.3V 144-Pin TQFP
Lowest to $194.1740
Texas Instruments
3-A, 120-V half bridge gate driver with 5-V UVLO, interlock and enable 8-SOIC -40 to 125
Need more? Email Us
Hammond Manufacturing
FILTER FAN / Rack Fan, AC, Square, 230 CFM 7.95" L x 7.95" W x 3.43" H (202.0mm x 202.0mm x 87.0mm)
Need more? Email Us
Amphenol
4,0MM POWERLOK 2 WAY RECEPTACLE / 2 Position Rectangular Receptacle Connector Crimp
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess