EN
  • EN
  • DE

MSPMST-9-01

Part No MSPMST-9-01
Manufacturer Essentra Components
Catalog Board Supports
Description BRD SPT SNAP FIT THR STUD 9/16" / Board Support Snap Fit / Threaded Stud Nylon 0.563" (14.30mm) 9/16"
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Board Supports
Mfr Essentra Components
Series Richco, MSPMST
Package Bulk
Holding Type Snap Fit
Mounting Type Threaded Stud
Between Board Height 0.563" (14.30mm) 9/16"
Length - Overall 0.894" (22.70mm)
Support Hole Diameter 0.125" (3.18mm) 1/8"
Support Panel Thickness 0.062" (1.57mm) 1/16"
Mounting Panel Thickness 0.180" (4.60mm)
Features M3 Thread
Material Nylon
Base Product Number MSPMST
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Standard Package 1,000
Win Source Part Number 1080731-MSPMST-9-01
Ultra Librarian 3D Model Ultra Librarian MSPMST-9-01 CAD Model

Description

The Richco MSPMST Board Support is a hardware accessory that is perfect for electronic components that require additional support.

  • Length Overall: 0.894 inches / 22.70 millimeters
  • Material: Nylon
  • Holding Type: Snap Fit
  • Gender: Female
  • Between Board Height: 0.563 inches / 14.30 millimeters
  • Size: 9/16-inch
  • Support Hole Diameter: 0.125 inches / 3.18 millimeters
  • Support Panel Thickness: 0.062 inches / 1.57 millimeters
  • Mounting Panel Thickness: 0.180 inches / 4.60 millimeters
  • Mounting Type: Threaded Stud
  • Standard Package: 1,000

You May Also Be Interested in

Essentra Components
Need more? Email Us
Essentra Components
Need more? Email Us
Essentra Components
Need more? Email Us
Essentra Components
Need more? Email Us
Essentra Components
BRD SPT SNAP LOCK NYLON 5/8"
Lowest to $0.2291
Essentra Components
Need more? Email Us
Essentra Components
Lowest to $0.4292
Essentra Components
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess