EN
  • EN
  • DE
  • IT

S1812-334K

Part No S1812-334K
Manufacturer API Delevan Inc.
Catalog Fixed Inductors
Description FIXED IND 330UH 129MA 12 OHM SMD / Inductor RF Shielded Wirewound 330uH 10% 790KHz 40Q-Factor Ferrite 0.129A 12Ohm DCR 1812 T/R
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer API Delevan Inc.
Series S1812
Packaging Reel package
Material - Core Ferrite
Inductance 330μH
Tolerance ±10%
Current Rating 129mA
Shielding Shielded
DC Resistance (DCR) 12 Ohm Max
Q @ Freq 40 @ 790kHz
Frequency - Self Resonant 3.7MHz
Operating Temperature Range -55°C ~ 125°C
Test Frequency 790kHz
Mounting SMD
Package 1812 (4532 Metric)
Manufacturer Package 1812
Dimension 0.177" L x 0.126" W (4.50mm x 3.20mm)
Height - Seated (Maximum) 0.134" (3.40mm)
Win Source Part Number 772797-S1812-334K
Popularity Medium
Supply and Demand Status Balance
Family Name S1812
Introduction Date July 27, 2001
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian S1812-334K CAD Model

Description

The API Delevan Inc. S1812 series inductor is a shielded surface mount device with an inductance of 330μH and a current rating of 129mA.

  • Core Material: Ferrite
  • Tolerance: ±10%
  • Operating Temperature Range: -55°C to 125°C
  • DC Resistance: 12 Ohm max
  • Mounting Type: SMD
  • Q @ Freq: 40 @ 790kHz
  • Frequency Self-Resonant: 3.7MHz
  • Applications: Inductors, coils, chokes
  • Package Size: 1812 (4532 Metric)
  • Packaging: Reel
  • Alternative Parts (Cross-Reference): CM453232-331KA, CM453232-331KB, NL453232-331JT, NIN-FB331JTR
  • Country of Origin: United States of America
  • Estimated EOL Date: 2025

You May Also Be Interested in

Guangdong Fenghua Advanced Technology
4.7uH ±20% Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.1232
Fangcheng Electronics (Dongguan) Co., Ltd.
6A 47uH ±20% 63mΩ 7A Molded Inductor SMD,13.7x12.8mm Fixed Inductors RoHS
Lowest to $0.8651
Guangdong Fenghua Advanced Technology
100uH ±10% 1.1A 220mΩ Drum-core inductor Through Hole Fixed Inductors RoHS
Lowest to $0.1294
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
2A 47uH ±20% 2.6A 230mΩ Molded Inductor SMD,7x6.6mm Fixed Inductors RoHS
Lowest to $0.1393
Guangdong Fenghua Advanced Technology
1A 1.5nH 80mΩ 0402 Fixed Inductors RoHS
Lowest to $0.0147
Shenzhen HongyeX Electronics Co., Ltd.
300mA 2nH 200mΩ Multilayer inductor 0402 Fixed Inductors RoHS
Lowest to $0.0029
Inpaq
2A 2.2uH ±20% 117mΩ 2.45A 0806 Fixed Inductors RoHS
Lowest to $0.0583
Shenzhen Shunxiangnuo Electronics Co., Ltd.
2.5A 100uH ±20% 3A 200mΩ Molded Inductor SMD,13.8x12.6mm Fixed Inductors RoHS
Lowest to $0.4903
Guangdong Fenghua Advanced Technology
100uH ±10% High-frequency inductor 1210 Fixed Inductors RoHS
Lowest to $0.0646

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess