Products specifications Report Issue?

Category Cables, Wires - Management - Cable Ties and Zip Ties
Mfr Essentra Components
Series Alliance Plastics, CT
Package Bulk
Product Status Active
Wire/Cable Tie Type Standard, Locking
Length - Approximate 9.5"
Bundle Diameter 2.60" (66.04mm)
Width 0.299" (7.59mm)
Length - Actual 0.787' (240.00mm, 9.45")
Mounting Type Free Hanging (In-Line)
Tensile Strength 120 lbs (54.43 kg)
Material Polyamide (PA66), Nylon 6/6
Color Black
Base Product Number CT067
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 935868-CT067B
Ultra Librarian 3D Model Ultra Librarian CT067B CAD Model

Description

The Alliance Plastics CT series cable tie is a standard locking solution for cable management. It is made of high-quality black polyamide (PA66) and nylon 6/6 material, ensuring durability and reliability.

  • Width: 0.299" (7.59mm)
  • Tensile Strength: 120 lbs (54.43 kg)
  • Bundle Diameters: Up to 2.60" (66.04mm)
  • Mounting: Free hanging (in-line) mounted
  • Standard Package: 100 pieces
  • Product Status: Active product
  • MSL Level: 1, indicating unlimited shelf life
  • REACH Status: Unaffected
  • HTSUS code: 3926.90.9985

You May Also Be Interested in

Keystone Electronics
Standard, Locking Natural 4.00" (101.60mm) 0.190" (4.83mm) 120 lbs (54.43 kg)
Need more? Email Us
ECAD model for 8869
Essentra Components
CBL TIE LOCKING SIL 100LB 2.227'
Lowest to $0.8757
ECAD model for MT-6
Essentra Components
CBL TIE LOCKING BLK 120LBS 9.45" / Standard, Locking Black 2.60" (66.04mm) 0.299" (7.59mm) 120 lbs (54.43 kg)
Lowest to $0.4077
ECAD model for CT067B
Panduit Corp
CABLE TIE BLACK 160LBS 1.204'
Lowest to $0.5736
ECAD model for HV9100-C0
Essentra Components
CBL TIE LOCKING BLK 40LBS 1.083' / Standard, Locking Black 3.78" (96.00mm) 0.141" (3.58mm) 40 lbs (18.14 kg)
Need more? Email Us
ECAD model for CT016B
Panduit Corp
Need more? Email Us
ECAD model for SST2S-M
Panduit Corp
Need more? Email Us
ECAD model for S48-175-L8
Panduit Corp
Need more? Email Us
ECAD model for SST4H-D
HellermannTyton
CBL TIE LOCKING BLK 40LBS 6.57"
Need more? Email Us
ECAD model for 157-00140

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.4077 $65.2320
390+ $0.3345 $130.4550
600+ $0.3241 $194.4600
830+ $0.3136 $260.2880
1,070+ $0.3032 $324.4240
1,430+ $0.2718 $388.6740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,120 pieces
MOQ: 160 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention