EN
  • EN
  • DE

VCC6-QCD-100M000000

Part No VCC6-QCD-100M000000
Manufacturer Microchip Technology
Catalog Oscillators
Description DIFFERENTIAL XO +3.3 VDC +/-5% L
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series *
Package Tape & Reel
Product Status Active
Standard Package 250 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1103759-VCC6-QCD-100M000000
Ultra Librarian 3D Model Ultra Librarian VCC6-QCD-100M000000 CAD Model

Description

Microchip Technology's VCC6-QCD-100M000000 Crystal Oscillator

Microchip Technology presents the VCC6-QCD-100M000000, a high-precision voltage-controlled crystal oscillator (VCXO) designed to deliver exceptional performance for a wide range of applications. This VCXO is part of the VCC6 series, renowned for their reliability and versatility, making them an ideal choice for telecommunications, networking, and embedded systems that demand stable and accurate timing solutions.

The VCC6-QCD-100M000000 operates at a frequency of 100 MHz, providing a stable and precise clock signal essential for high-speed digital circuits. The product's compact package size, measuring 9.1 x 14.3 x 6.2 mm (L x W x H), ensures that it can be easily integrated into space-constrained designs without compromising performance.

One of the key features of this VCXO is its low jitter, which is critical for maintaining signal integrity in digital communication systems. The low phase noise characteristic of the VCC6-QCD-100M000000 minimizes the risk of data errors and enhances overall system reliability. This makes it particularly suitable for applications such as SONET/SDH, Ethernet, and other high-speed data transmission protocols that require tight timing control.

The VCC6-QCD-100M000000 is designed with a 5V supply voltage, which is standard in many electronic systems, ensuring easy integration without the need for additional power regulation components. Additionally, the VCXO offers a pullability range that allows fine-tuning of the output frequency, enabling system designers to calibrate the oscillator to their specific needs.

Environmental resilience is another strength of the VCC6-QCD-100M000000. It is built to operate over a wide temperature range, ensuring consistent performance even under varying environmental conditions. This robustness makes it a suitable choice for both commercial and industrial applications where temperature fluctuations are common.

In summary, the VCC6-QCD-100M000000 from Microchip Technology is a top-tier VCXO solution that combines compactness, precision, and durability. It is an excellent choice for engineers looking for a reliable clock source to maintain synchronization and timing accuracy in their electronic designs.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4795 $59.8360
19+ $6.1370 $116.6030
30+ $5.9452 $178.3560
41+ $5.7535 $235.8935
52+ $5.5617 $289.2084
70+ $4.9864 $349.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,170 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess