EN
  • EN
  • DE

04M050080HNDIN34814

Part No 04M050080HNDIN34814
Manufacturer Essentra Components
Catalog Nuts
Description HEX NUT 8.00MM NYLON M5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Hex
Thread Size M5x0.8
Thickness 0.185" (4.70mm)
Width 0.315" (8.00mm)
Material Nylon
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1506394-04M050080HNDIN34814
Ultra Librarian 3D Model Ultra Librarian 04M050080HNDIN34814 CAD Model

Description

N

You May Also Be Interested in

Amphenol-RF Division
Need more? Email Us
Essentra Components
HEX NUT 8.00MM NYLON M5
Need more? Email Us
Apem Inc.
8MM HEX NUT
Need more? Email Us
Essentra Components
THUMB NUT 13.72MM NYLON 1/4\
Need more? Email Us
Essentra Components
THUMB NUT 10.80MM NYLON M4
Need more? Email Us
Switchcraft Inc.
KNURLED NUT 5/8\
Need more? Email Us
Essentra Components
KWIK NUT 9.40MM NYLON M4
Need more? Email Us
Essentra Components
HEX NUT 5.50MM NYLON M3
Need more? Email Us
Phoenix Contact
JAM NUT 19.00MM STEEL M16
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess